EN
  • EN
  • DE

MAX13053ESA

Part No MAX13053ESA
Manufacturer Maxim Integrated
Catalog Misc Products
Description Industry-Standard High-Speed CAN Transceivers with ±80V Fault Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829602-MAX13053ESA
Ultra Librarian 3D Model Ultra Librarian MAX13053ESA CAD Model

Description

The MAX13053ESA is a high-performance, feature-rich CAN (Controller Area Network) transceiver from Maxim Integrated. This device is designed to interface between a CAN protocol controller and the physical two-wire CAN bus. It is suitable for automotive applications and industrial control systems where reliable data communication is essential.

Key Features

  • High-Speed CAN Interface: Supports CAN protocols up to 1 Mbps, making it ideal for high-speed data transmission requirements.
  • Robust ESD Protection: Integrated ESD protection circuitry ensures the device can withstand electrostatic discharge events, enhancing its reliability and longevity in harsh environments.
  • Wide Operating Voltage Range: Operates from a 4.5V to 5.5V supply voltage, providing flexibility for various system designs.
  • Thermal Shutdown: Features a thermal shutdown protection mechanism that prevents the device from overheating, thus ensuring safe operation under extreme conditions.
  • Dominant Time-out Function: Prevents bus lines from being driven to a permanent dominant state, thus enhancing network reliability.
  • Small Package Size: Available in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, saving valuable board space in tight designs.

Applications

The MAX13053ESA is versatile and can be utilized in a variety of applications, including:

  • Automotive networks
  • Industrial control systems
  • Building automation
  • Medical equipment

Technical Specifications

Below are some of the technical specifications for the MAX13053ESA:

  • Supply Voltage (V<sub>CC): 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: 8-SOIC
  • Compliance: Fully compliant with ISO 11898-2

Overall, the MAX13053ESA from Maxim Integrated is a reliable and efficient solution for CAN communication, providing robust features that ensure stable operation in a wide range of applications.

You May Also Be Interested in

3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess