The MAX13054ESA+ is a high-speed Controller Area Network (CAN) transceiver from Maxim Integrated, designed to interface between a CAN protocol controller and the physical two-wire CAN bus. This device is particularly well-suited for automotive and industrial applications where reliable data communication is essential.
Key Features
- High-Speed Operation: The MAX13054ESA+ is compatible with the ISO 11898 standard, ensuring robust communication at speeds up to 1Mbps.
- Extended Temperature Range: This transceiver is operational over a wide temperature range from -40°C to +125°C, making it ideal for harsh environments.
- Protection Features: It includes protection against damage due to high-voltage bus conditions, short circuits, and electrical transients, ensuring long-term reliability.
- Low-Power Mode: A low-current standby mode helps to minimize power consumption when the network is idle.
- Small Footprint: The device comes in a small 8-pin SOIC package, saving space on the PCB.
Applications
The MAX13054ESA+ is versatile and can be used in a variety of applications, including:
- Automotive networks
- Industrial control systems
- Medical equipment
- Heavy machinery
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V to 5.5V
Operating Temperature
-40°C to +125°C
Package
8-pin SOIC
Data Rate
Up to 1Mbps
Standby Current
Low
With its robust design and comprehensive feature set, the MAX13054ESA+ is a reliable choice for any system requiring a dependable CAN communication interface.