EN
  • EN
  • DE

MAX1306ECM

Part No MAX1306ECM
Manufacturer Maxim Integrated
Description 8-/4-/2-Channel, 12-Bit, Simultaneous-Sampling ADCs with ±10V, ±5V, and 0 to +5V Analog Input Ranges
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212078-MAX1306ECM
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1306ECM CAD Model

Description

The MAX1306ECM is a versatile and high-performance analog-to-digital converter (ADC) from Maxim Integrated, designed to cater to a wide range of applications that require precise and efficient digital representation of analog signals. This 16-bit ADC is known for its exceptional accuracy and low-power consumption, making it an ideal choice for portable devices, medical instrumentation, industrial control systems, and data acquisition applications.

Key Features

  • High Resolution: With 16-bit resolution, the MAX1306ECM offers fine detail in the digital representation of analog signals, which is crucial for high-precision applications.
  • Multi-Channel Input: This ADC features 8 pseudo-differential input channels, allowing for flexible signal acquisition and multiplexing options.
  • Low Power Consumption: The device operates with a low power requirement, which extends the battery life of portable devices and reduces power costs in stationary applications.
  • Programmable Data Rate: Users can program the data rate according to their specific needs, ensuring optimal performance for various operating conditions.
  • Integrated Reference: The MAX1306ECM comes with an integrated reference, reducing the need for external components and simplifying the design process.

Performance and Flexibility

The MAX1306ECM is engineered to deliver not only high-precision measurements but also to offer flexibility in its use. It supports a wide analog input range and features an internal clock, which minimizes the number of external components required. Additionally, its serial interface is compatible with SPI, QSPI, and MICROWIRE protocols, ensuring easy integration with most microcontrollers and digital systems.

Applications

Due to its high resolution and low power consumption, the MAX1306ECM is suitable for a variety of applications. These include:

  • Portable Instrumentation
  • Medical Devices
  • Industrial Process Control
  • Data Acquisition Systems
  • Battery-Powered Devices

In conclusion, the Maxim Integrated MAX1306ECM ADC offers a blend of accuracy, efficiency, and versatility, making it a top choice for professionals seeking reliable digital conversion of analog signals across various industries.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7796 $63.1184
9+ $12.9475 $116.5275
14+ $12.5428 $175.5992
20+ $12.1383 $242.7660
25+ $11.7336 $293.3400
33+ $10.5197 $347.1501
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess