EN
  • EN
  • DE

STM32F072R8T6

Part No STM32F072R8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex -M0
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series STM32F07
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808740-STM32F072R8T6
Ultra Librarian 3D Model Ultra Librarian STM32F072R8T6 CAD Model

Description

STM32F072R8T6 Microcontroller - STMicroelectronics

The STM32F072R8T6 is a high-performance ARM Cortex-M0 microcontroller designed by STMicroelectronics, specifically tailored for cost-sensitive applications that require flexibility, large integrated memories, and a rich variety of peripherals for control, user interface, and communication tasks.

This microcontroller operates at a frequency of up to 48 MHz and includes a comprehensive set of power-saving modes, allowing for design optimization in both power and performance. Its 64 KB of Flash memory and 16 KB of SRAM provide ample storage for complex applications, while the extensive range of I/Os and the shared architecture with the STM32 family ensure scalability and ease of development.

Key Features:

  • Core: ARM Cortex-M0 CPU, running at a frequency of up to 48 MHz.
  • Memory: 64 KB of Flash memory and 16 KB of SRAM.
  • Timers: Advanced control timer, up to seven general-purpose timers, and a basic timer.
  • Communication Interfaces: I2C, SPI, USART, USB, and CAN interfaces for flexible communication requirements.
  • Analog: 12-bit ADC with 16 channels, two 12-bit DACs, and comparators.
  • Debugging: Integrated Serial Wire Debug (SWD) and a comprehensive set of system functions managed by Cortex-M0 core.
  • I/Os: Up to 51 I/O ports with interrupt capability.
  • Operating Voltage: 2.0 to 3.6 V, suitable for battery-powered and embedded applications.

The STM32F072R8T6 also features an extensive set of peripherals for analog functions and timers, which facilitate the creation of complex and power-efficient applications in the fields of industrial control, consumer electronics, and Internet of Things (IoT). The microcontroller's rich connectivity options enable easy integration with various external modules, sensors, and actuators.

STMicroelectronics provides comprehensive software support for the STM32F072R8T6, including the STM32Cube software development kit, which includes HAL, Low-Layer APIs, and middleware components. This, along with a wide ecosystem of development boards and software tools, ensures a smooth development experience and quick time-to-market for innovative products.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9034 $57.1020
65+ $1.5618 $101.5170
100+ $1.5130 $151.3000
140+ $1.4642 $204.9880
180+ $1.4154 $254.7720
240+ $1.2689 $304.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,760 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess