EN
  • EN
  • DE

MAX13083EESD+T

Part No MAX13083EESD+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/RS422 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 250kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1065986-MAX13083EESD+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13083EESD+T CAD Model

Description

Maxim Integrated MAX13083EESD+T RS-485/RS-422 Transceiver

The Maxim Integrated MAX13083EESD+T is a high-performance, half-duplex transceiver module designed for RS-485 and RS-422 communication protocols. This device offers a robust communication interface for data transmission over long distances and in electrically noisy environments, making it an excellent choice for industrial, networking, and building automation applications.

Key Features

  • High-Speed Operation: The MAX13083EESD+T supports data rates up to 16Mbps, facilitating efficient and rapid data transfer for demanding applications.
  • Enhanced ESD Protection: Equipped with enhanced Electrostatic Discharge (ESD) protection, this transceiver can withstand ESD events up to ±15kV Human Body Model (HBM), ensuring reliability and longevity in harsh environments.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX13083EESD+T is well-suited for use in extreme conditions, maintaining performance stability across various temperature scenarios.
  • Low-Power Shutdown Mode: An integrated low-power shutdown mode significantly reduces power consumption when the device is not in active use, making it ideal for power-sensitive applications.
  • Fail-Safe Feature: The device includes a fail-safe feature that guarantees a known output state (logic high) if the inputs are left open, shorted, or idle, providing additional reliability and safety.
  • Industry-Standard 8-Pin SOIC Package: The MAX13083EESD+T comes in a compact 8-pin SOIC package, which is compatible with standard PCB layouts and facilitates easy integration into existing designs.

Applications

The versatility of the MAX13083EESD+T allows it to be utilized in a broad range of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Security Systems
  • Point of Sale (POS) Terminals

With its robust feature set and reliable performance, the Maxim Integrated MAX13083EESD+T transceiver is an excellent choice for designers and engineers looking to implement RS-485 or RS-422 communication in their projects. Its durability, high-speed capability, and enhanced protection features ensure that it can meet the rigorous demands of industrial and commercial communication systems.

You May Also Be Interested in

Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess