EN
  • EN
  • DE

MAX7430EUB+T

Part No MAX7430EUB+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER VIDEO SD 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Filter Type Low Pass
Frequency - Cutoff or Center 5MHz
Number of Filters 2
Filter Order 6th
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 10uMAX-EP
Win Source Part Number 117383-MAX7430EUB+T
Ultra Librarian 3D Model Ultra Librarian MAX7430EUB+T CAD Model

Description

The MAX7430EUB+T from Maxim Integrated is a state-of-the-art active filter designed for precision filtering applications. This compact and efficient device is part of Maxim's family of filters that provide a high degree of signal integrity and performance.

Key Features

  • Filter Type: The MAX7430EUB+T is an 8th-order, low-pass, elliptic filter that offers a sharp transition band and excellent stopband attenuation.
  • Operating Frequency: It is designed to operate at a single fixed frequency, making it ideal for applications requiring a precise filtering solution.
  • Low Power Consumption: This device operates with a low power supply voltage ranging from 2.7V to 3.6V, ensuring energy efficiency in your designs.
  • Compact Size: Housed in a microMAX-10 package, it is an excellent choice for space-constrained applications.
  • Integrated Features: The filter includes an internal oscillator, eliminating the need for external components and simplifying the design process.

Applications

The MAX7430EUB+T is suitable for a wide range of applications where high-quality signal filtering is required. Some of these applications include:

  • Data acquisition systems
  • Medical instrumentation
  • Wireless communication devices
  • Audio and video signal processing
  • Industrial control systems

Design Advantages

Designers will appreciate the MAX7430EUB+T for its ease of use and integration. With its built-in oscillator and no need for external components, this filter simplifies PCB layout and reduces the bill of materials. Its precision and low power consumption make it an ideal choice for portable and battery-powered devices. Moreover, the filter's robust performance ensures that the signal integrity is maintained even under challenging conditions.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX7430EUB+T is no exception. It is built to meet high standards of reliability and performance, ensuring that your products function consistently over time.

You May Also Be Interested in

Intersil
IC FIR FILTER DUAL 84-PLCC
Lowest to $87.8622
Linear Technology
DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Lowest to $11.6285
Linear Technology
IC BLOCK BUILD FLTR LONOS 16SSOP
Lowest to $33.9047
Linear Technology
Low Noise, Fast, Quad Universal Filter Building Block
Lowest to $12.7743
Texas Instruments
3.3V DIGITAL FILTER CHIP
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622
Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7533 $60.7797
21+ $5.5417 $116.3757
33+ $5.3684 $177.1572
45+ $5.1952 $233.7840
58+ $5.0219 $291.2702
77+ $4.5022 $346.6694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess