EN
  • EN
  • DE

MAX3222IDWRG4

Part No MAX3222IDWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 703031-MAX3222IDWRG4
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3222IDWRG4 CAD Model

Description

Product Overview: MAX3222IDWRG4 from Texas Instruments

The MAX3222IDWRG4 is a highly integrated serial communication component from Texas Instruments, designed to facilitate RS-232 communication in a variety of applications. This device is part of the MAX3222 family of transceivers, which are known for their reliability and versatility in serial data transmission.

Key Features

  • Dual Driver/Receiver: The MAX3222IDWRG4 includes two drivers and two receivers, providing the capability to interface with two RS-232 communication ports simultaneously.
  • Low-Voltage Operation: It operates from a single 3.0V to 5.5V power supply, making it suitable for portable and battery-operated applications.
  • Low-Power Shutdown Mode: An automatic power-down feature significantly reduces power consumption when not in use, by entering a low-power shutdown mode.
  • Electrostatic Discharge (ESD) Protection: The device offers enhanced ESD protection, with ±15kV ESD protection on driver outputs and receiver inputs to prevent damage from static electricity.
  • High Data Rates: It supports data rates up to 250 kbps, ensuring efficient communication for most serial applications.

Applications

The MAX3222IDWRG4 is ideal for a wide range of applications that require RS-232 communication interfaces, including:

  • Portable or battery-powered electronics
  • Point-of-sale (POS) terminals
  • Data logging and telemetry systems
  • Industrial control and automation
  • GPS receivers and instrumentation

Package and Quality

Encased in a SOIC-16 wide-body package, the MAX3222IDWRG4 is designed for surface-mount technology (SMT), making it suitable for compact PCB designs. Texas Instruments' commitment to quality ensures that this device meets stringent industry standards for performance and reliability.

Conclusion

The MAX3222IDWRG4 from Texas Instruments stands out as a robust and energy-efficient solution for RS-232 communication. With its dual driver/receiver configuration, low-voltage operation, and ESD protection, it is an excellent choice for designers looking to incorporate reliable serial communication in their electronic designs.

You May Also Be Interested in

Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess