EN
  • EN
  • DE

MAX13084ECSA

Part No MAX13084ECSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701206-MAX13084ECSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13084ECSA CAD Model

Description

Maxim Integrated MAX13084ECSA RS-485/RS-422 Transceiver

The MAX13084ECSA is a high-performance, half-duplex transceiver from Maxim Integrated, designed to facilitate robust communication in RS-485 and RS-422 networks. This device is engineered to withstand the rigorous demands of industrial environments, making it an ideal choice for applications that require reliable data transmission over long distances or in electrically noisy conditions.

Key Features:

  • High-Speed Operation: The MAX13084ECSA supports data rates up to 20Mbps, allowing for efficient communication in time-sensitive applications.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this transceiver is suitable for use in a wide variety of environmental conditions.
  • Low Power Consumption: The device features a low-current shutdown mode, which reduces power consumption when the transceiver is not in use, thereby extending the life of battery-powered applications.
  • Integrated Protection: Built-in electrostatic discharge (ESD) protection up to ±15kV (Human Body Model) ensures resilience against electrical disturbances, enhancing system reliability.
  • Fail-Safe Receiver: The receiver remains in a high-impedance state when the bus is idle, shorted, or open, which prevents false data transmission.
  • Hot-Swap Capability: This feature allows for the insertion or removal of nodes from the network without causing data corruption or disruption to the communication process.

Applications:

The MAX13084ECSA is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Factory Automation
  • Data Acquisition Systems

With its robust feature set and Maxim Integrated's reputation for quality, the MAX13084ECSA is an excellent choice for designers and engineers looking to implement reliable RS-485/RS-422 communication in their projects. Its compact SOIC-8 package allows for easy integration into existing designs while minimizing footprint on the PCB.

For detailed technical specifications, application notes, and support resources, visit Maxim Integrated's official website or contact their customer support for further assistance.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess