EN
  • EN
  • DE

MAX130AEPL

Part No MAX130AEPL
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 3 1/2 DIGIT ADC WITH BANDGAP REF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type ADC
Number of Channels 1
Resolution (Bits) 3.5 Digit
Data Interface Parallel
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 14V, 4.5V ~ 14V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629400-MAX130AEPL
Ultra Librarian 3D Model Ultra Librarian MAX130AEPL CAD Model

Description

The MAX130AEPL is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional accuracy and reliability for a wide range of applications. This precision ADC is ideal for systems that require high-resolution measurements, such as industrial control systems, medical instrumentation, and scientific analysis equipment.

Key Features

  • High Resolution: The MAX130AEPL offers a 16-bit resolution, providing fine detail in the analog signal conversion process, which is essential for applications that demand high levels of precision.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this ADC operates with minimal power requirements, making it suitable for battery-operated devices and energy-efficient systems.
  • Flexible Input Range: It features a flexible input range, which allows it to accommodate a variety of signal levels, enhancing its versatility across multiple applications.
  • Integrated Reference: The device includes an integrated reference voltage, simplifying the design and reducing the need for external components.
  • Digital Interface: The MAX130AEPL comes with a digital interface that enables easy communication with microcontrollers and digital systems, ensuring seamless integration into existing designs.

Applications

The MAX130AEPL ADC is well-suited for numerous applications, including:

  • Industrial control systems
  • Process monitoring equipment
  • Medical instrumentation
  • Data acquisition systems
  • Scientific analysis devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX130AEPL is no exception. It is built to meet stringent quality standards, ensuring reliable performance in even the most demanding environments. With its robust design and advanced technology, this ADC is an excellent choice for designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8532 $75.4128
8+ $15.4694 $123.7552
12+ $14.9859 $179.8308
16+ $14.5026 $232.0416
21+ $14.0191 $294.4011
28+ $12.5689 $351.9292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess