EN
  • EN
  • DE

MAX1310ECM+T

Part No MAX1310ECM+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single 1.8Msps 12-bit Parallel 48-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Conversion Rate 1.8 Msps
Interface Parallel
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.82 W
Min Operating Temperature -40 °C
Mount Surface Mount
Number of A/D Converters 1
Number of Analog Inputs 2
Number of Bits 12
Number of Channels 2
Number of Converters 1
Number of Pins 48
Operating Supply Voltage 5 V
Polarity Bipolar
Resolution 1.5 B
RoHS Compliant
Sampling Rate 1.8 Msps
Signal to Noise Ratio (SNR) 71 dB
Supply Type Analog, Digital
Win Source Part Number 1074870-MAX1310ECM+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1310ECM+T CAD Model

Description

The MAX1310ECM+T is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision and efficiency for a wide range of applications. This ADC features a pseudo-differential unipolar or true differential bipolar 4-channel input, making it versatile for various signal acquisition scenarios.

With a sampling rate of up to 420ksps, the MAX1310ECM+T provides rapid data acquisition, which is essential for real-time monitoring and control systems. The device operates from a single +5V supply, ensuring compatibility with many digital systems and reducing the complexity of power management in embedded designs.

One of the standout features of the MAX1310ECM+T is its integrated 2.5V reference, which offers excellent temperature stability and low noise, contributing to the ADC's high accuracy. Furthermore, the device can also accept an external reference, providing flexibility for applications that require a different reference voltage.

The MAX1310ECM+T supports both SPI and QSPI interfaces, as well as MICROWIRE, allowing for easy integration with most microcontrollers and digital systems. Its small 48-pin SSOP (Shrink Small Outline Package) footprint makes it an ideal choice for space-constrained applications such as portable devices, medical instruments, and industrial control systems.

Maxim Integrated has designed the MAX1310ECM+T with power-saving features, including an auto shutdown mode that reduces power consumption when the ADC is not in active conversion. This makes it suitable for battery-powered devices where energy efficiency is critical.

In summary, the MAX1310ECM+T from Maxim Integrated is a robust and precise ADC solution that offers a blend of performance, versatility, and power efficiency. Its fast sampling rate, multiple input channels, and flexible interface options make it a strong candidate for demanding applications that require reliable and accurate data conversion.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5242 $51.1452
15+ $6.9942 $104.9130
23+ $6.7756 $155.8388
31+ $6.5571 $203.2701
40+ $6.3385 $253.5400
53+ $5.6828 $301.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess