EN
  • EN
  • DE

MAX13172ECAI+

Part No MAX13172ECAI+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Transmitter/Receiver RS-232/RS-423/RS-449 28-Pin SSOP / IC TRANSCEIVER SELECTABLE SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 4/4
Duplex Full
Operating Supply Voltage 4.5 ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 785307-MAX13172ECAI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX13172E
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Malaysia, Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX13172ECAI+ CAD Model

Description

Maxim Integrated MAX13172ECAI+ RS-485/RS-422 Transceiver

The Maxim Integrated MAX13172ECAI+ is a high-performance, full-duplex RS-485/RS-422 transceiver designed to facilitate robust communication in harsh industrial environments. This device integrates a wealth of features that ensure reliable data transmission over long cable runs and in the presence of industrial noise and ground shifts.

Key Features

  • Full-Duplex Communication: The MAX13172ECAI+ supports full-duplex operation, allowing for simultaneous transmission and reception of data, which is essential for high-speed, bidirectional communication protocols.
  • High Data Rates: With the capability to handle data rates up to 20Mbps, this transceiver is well-suited for applications requiring fast data exchange, such as process automation and control systems.
  • Extended Temperature Range: The device operates reliably over an extended temperature range of -40°C to +85°C, making it ideal for use in outdoor or harsh industrial settings.
  • Integrated Protection: The MAX13172ECAI+ includes built-in electrostatic discharge (ESD) protection up to ±15kV (Human Body Model) on the transceiver's bus pins, providing robustness against electrical disturbances.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from damage due to overheating, ensuring long-term reliability.
  • Fault-Tolerant Operation: The transceiver can tolerate faults such as short circuits and bus contention, maintaining communication integrity under adverse conditions.

Applications

The versatile MAX13172ECAI+ is suitable for a variety of applications, including:

  • Industrial control and automation
  • Building automation and HVAC systems
  • Networked security cameras
  • Point-of-sale systems
  • Telecommunications infrastructure

Package and Quality

The MAX13172ECAI+ is offered in a 28-pin SSOP package, which is both space-saving and suitable for automated assembly processes. Maxim Integrated's commitment to quality ensures that each device meets stringent reliability standards, making the MAX13172ECAI+ a trusted choice for engineers and designers working on critical communication systems.

You May Also Be Interested in

Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7177 $59.7894
52+ $2.2292 $115.9184
81+ $2.1599 $174.9519
111+ $2.0906 $232.0566
143+ $2.0201 $288.8743
192+ $1.8122 $347.9424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess