EN
  • EN
  • DE

MAX1322ECM

Part No MAX1322ECM
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-CHANNEL, 14-BIT ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Bits 14
Sampling Rate (Per Second) 455k
Number of Inputs 2
Input Type Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Standard Package 22 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629409-MAX1322ECM
Ultra Librarian 3D Model Ultra Librarian MAX1322ECM CAD Model

Description

Maxim Integrated MAX1322ECM Overview

The MAX1322ECM from Maxim Integrated is a high-performance, 12-bit, multi-channel analog-to-digital converter (ADC) that offers exceptional accuracy and integration for industrial, automotive, and medical applications. This advanced ADC features a low-power consumption design, making it ideal for battery-powered devices and energy-sensitive applications.

Key Features

  • High Precision: With its 12-bit resolution, the MAX1322ECM ensures precise digital representation of analog signals, providing detailed and accurate measurements.
  • Multi-Channel Input: The device supports multiple analog inputs, allowing for simultaneous sampling of various signals, which is crucial for complex systems that require monitoring of several parameters.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes energy usage, extending the battery life of portable devices.
  • Integrated Features: It includes additional built-in functionalities such as an internal reference and a temperature sensor, simplifying system design and reducing the need for external components.
  • Flexible Interface: The MAX1322ECM offers a SPI-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.

Applications

The versatility of the MAX1322ECM makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive sensors and diagnostics
  • Medical equipment
  • Data acquisition systems
  • Battery-powered devices

Technical Specifications

  • Resolution: 12 bits
  • Number of Channels: Multiple
  • Interface: SPI-compatible serial
  • Supply Voltage: Specified over a wide range to accommodate various system requirements
  • Operating Temperature Range: Extended to ensure reliability in harsh environments

The MAX1322ECM is a testament to Maxim Integrated's commitment to providing high-quality, integrated solutions that meet the demanding requirements of modern electronic systems. Its combination of precision, power efficiency, and versatility makes it an excellent choice for designers looking to enhance the performance and functionality of their products.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0439 $69.1317
7+ $18.9078 $132.3546
10+ $18.3171 $183.1710
14+ $17.7262 $248.1668
17+ $17.1353 $291.3001
23+ $15.3627 $353.3421
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess