EN
  • EN
  • DE

MAX13448EESD

Part No MAX13448EESD
Manufacturer Maxim Integrated
Description 80V Fault-Protected Full-Duplex RS-485 Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212120-MAX13448EESD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian MAX13448EESD CAD Model

Description

Maxim Integrated MAX13448EESD RS-485/RS-422 Transceiver

The MAX13448EESD is a highly integrated transceiver module from Maxim Integrated, designed to provide robust communication for RS-485 and RS-422 networks. This half-duplex transceiver is housed in a compact 8-pin NSOIC package, making it an ideal solution for space-constrained applications requiring high-speed, bidirectional communication.

One of the standout features of the MAX13448EESD is its enhanced Electrostatic Discharge (ESD) protection. With integrated protection up to ±15kV Human Body Model (HBM), this transceiver ensures reliable operation even in environments prone to static discharge. This level of protection is crucial for industrial, commercial, and telecommunications applications where the integrity of data transmission is paramount.

The device operates from a single 3.3V supply, which makes it compatible with modern low-voltage systems. It also supports data rates up to 16Mbps, enabling fast data transfer for time-sensitive applications. The MAX13448EESD's driver outputs and receiver inputs are protected against ±15kV ESD shocks, which minimizes the risk of damage during installation or operation.

Maxim Integrated has designed the MAX13448EESD with thermal shutdown and short-circuit protection. These features prevent damage to the device in extreme conditions, such as over-temperature events or bus contention scenarios. Moreover, the transceiver's fail-safe feature ensures a logic-high receiver output when the inputs are open, shorted, or idle, providing additional reliability in the event of a bus fault.

The MAX13448EESD is suitable for a wide range of applications, including industrial control systems, networked security systems, building automation, and point-of-sale equipment. Its low-power shutdown mode further enhances its utility in power-sensitive applications by reducing power consumption when the transceiver is not in use.

In summary, the Maxim Integrated MAX13448EESD is a robust and reliable RS-485/RS-422 transceiver that offers excellent ESD protection, high-speed data transfer capabilities, and features designed to ensure uninterrupted communication in challenging environments. Its compact form factor and low-voltage operation make it a versatile choice for a variety of communication applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess