EN
  • EN
  • DE

LPC1313FBD48,151

Part No LPC1313FBD48,151
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series LPC13xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 72MHz
Connectivity I2C, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 42
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name LPC1313
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number LPC1313FBD48151, 568-4914, 935289651151
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923692-LPC1313FBD48,151
Ultra Librarian 3D Model Ultra Librarian LPC1313FBD48,151 CAD Model

Description

The NXP LPC1313FBD48,151 is a highly integrated microcontroller that is part of the LPC1300 series, designed for embedded applications that require low power consumption, high performance, and versatile I/O capabilities. This microcontroller is based on a 32-bit ARM Cortex-M3 processor core, which provides a perfect blend of energy efficiency and processing power, making it an ideal choice for a wide range of industrial, consumer, and computing applications.

Key Features:

  • Core: ARM Cortex-M3 processor running at frequencies of up to 72 MHz.
  • Memory: Comes with 8 KB of RAM and 32 KB of on-chip flash memory, providing ample space for complex programs and data storage.
  • I/O Pins: Equipped with 48 pins, which include multiple general-purpose input/output (GPIO) pins for interfacing with external components.
  • Serial Interfaces: Features a variety of serial interfaces, such as I2C, SPI, and UART, allowing for easy communication with peripherals and other microcontrollers.
  • Timers: Includes multiple 32-bit timers, a 24-bit system timer, and support for PWM output, which is useful for tasks that require precise timing and control.
  • Analog-to-Digital Converter (ADC): Comes with an integrated 10-bit ADC, enabling the microcontroller to process analog signals from sensors and other input devices.
  • Debugging: In-system programming and in-application programming capabilities, along with integrated serial wire debug, simplify development and debugging processes.
  • Power Efficiency: Features multiple power-saving modes, including deep power-down and power-on reset, which contribute to the microcontroller's low power consumption.

Applications:

The LPC1313FBD48,151 is suitable for a diverse array of applications, such as:

  • Industrial control systems
  • Medical devices
  • Home automation
  • Alarm systems
  • Battery operated devices
  • Consumer electronics

With its robust set of features and capabilities, the NXP LPC1313FBD48,151 microcontroller is an excellent choice for designers looking to develop sophisticated and power-sensitive applications in a compact and cost-effective package.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1443 $55.2987
20+ $5.0415 $100.8300
31+ $4.8839 $151.4009
43+ $4.7264 $203.2352
55+ $4.5689 $251.2895
74+ $4.0962 $303.1188
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess