EN
  • EN
  • DE

MAX1403CAI+

Part No MAX1403CAI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 5-Channel Single ADC Delta-Sigma 4.8ksps 18-bit Serial 28-Pin SSOP / IC ADC 18BIT LP 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 18
Sampling Rate 480
Number of Inputs 3, 5
Input Type Differential, Pseudo-Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Features PGA
Operating Temperature Range 0°C ~ 70°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 785333-MAX1403CAI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1403
Introduction Date April 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1403CAI+ CAD Model

Description

Maxim Integrated MAX1403CAI+ Precision Analog-to-Digital Converter

The MAX1403CAI+ from Maxim Integrated is a high-precision, low-power, 18-bit analog-to-digital converter (ADC) that offers exceptional performance for industrial measurement and control applications. With its advanced design and integrated features, the MAX1403CAI+ is ideal for situations requiring high accuracy, such as medical instrumentation, automated test equipment, and process control systems.

Key Features

  • High Resolution: 18-bit resolution provides fine detail in measurement, allowing for accurate detection of small signal changes.
  • Differential Inputs: The device includes four differential inputs, which enhance noise rejection and improve measurement precision in electrically noisy environments.
  • Programmable Gain Amplifier: An onboard programmable gain amplifier (PGA) offers gains from 1 to 128, enabling the ADC to measure both small and large signals effectively.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX1403CAI+ operates with a low current draw, making it suitable for battery-powered devices.
  • Internal Calibration: Features internal calibration that compensates for offset, gain, and temperature drift, ensuring consistent performance over time and across various conditions.
  • Integrated Reference: Comes with an accurate and stable internal reference voltage, reducing the need for external components and simplifying design.
  • Interface Options: Offers flexible digital interface options, including SPI and QSPI, compatible with most microcontrollers and digital systems.

Applications

The MAX1403CAI+ is versatile and can be implemented in a wide range of applications such as:

  • Industrial Process Controls
  • Data Acquisition Systems
  • Medical Instrumentation
  • Automated Test Equipment
  • Scientific Instruments

Package and Reliability

Housed in a robust 28-pin SSOP package, the MAX1403CAI+ is built to withstand harsh industrial environments while maintaining a compact footprint. Additionally, Maxim Integrated's commitment to quality ensures that this ADC delivers reliable performance for critical applications where accuracy is paramount.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8283 $55.3132
9+ $11.3463 $102.1167
14+ $10.9918 $153.8852
19+ $10.6372 $202.1068
25+ $10.2826 $257.0650
33+ $9.2189 $304.2237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess