EN
  • EN
  • DE

MRF8HP21130HR3

Part No MRF8HP21130HR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 65V 2.17GHZ NI780-4 / Trans RF MOSFET N-CH 65V 5-Pin Case 465M-01 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS (Dual)
Frequency 2.17GHz
Gain 14dB
Voltage - Test 28V
Current - Test 360mA
Power - Output 28W
Voltage Rating DC 65V
Package NI-780-4
Manufacturer Package NI-780-4
Win Source Part Number 789459-MRF8HP21130HR3
Popularity Medium
Supply and Demand Status Limited
Family Name MRF8HP21130H
Introduction Date April 05, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF8HP21130HR3 CAD Model

Description

Introducing the MRF8HP21130HR3 RF Power Transistor by NXP Semiconductors

The MRF8HP21130HR3 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is part of NXP's high-power, high-frequency transistor lineup, specifically engineered to deliver exceptional performance in RF power amplification applications.

Key Features and Benefits

  • High Output Power: The MRF8HP21130HR3 offers a high peak output power of 135 Watts, making it suitable for applications that demand robust power delivery.
  • Wide Frequency Range: This RF power transistor operates effectively over a broad frequency range from 2110 to 2170 MHz, covering various bands and making it highly versatile for multiple RF applications.
  • High Efficiency: With a high efficiency of 28%, the MRF8HP21130HR3 ensures optimal performance while minimizing power loss, making it ideal for energy-sensitive systems.
  • Integrated ESD Protection: The device includes built-in ESD protection, enhancing its robustness and reliability in challenging operating environments.
  • Thermally Enhanced Package: Encased in a NI-780 style package, the MRF8HP21130HR3 is designed for excellent thermal performance, ensuring stability and longevity even under high-temperature conditions.

Applications

The MRF8HP21130HR3 is well-suited for a variety of applications, including but not limited to:

  • Cellular base station amplifiers for LTE and 4G networks
  • RF power amplifiers for aerospace and defense communication systems
  • Industrial, scientific, and medical (ISM) band applications
  • High-power amplifiers in broadcast and professional communication equipment

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability, and the MRF8HP21130HR3 is no exception. It is manufactured under stringent quality control processes, ensuring that it meets the rigorous demands of the industries it serves. The MRF8HP21130HR3 is a testament to NXP's dedication to providing innovative solutions that drive the performance and efficiency of RF systems across the globe.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit NXP's official website or contact their local NXP sales office.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess