EN
  • EN
  • DE

MAX1415EUE+

Part No MAX1415EUE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT DELTA SIGMA 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 16
Sampling Rate 500
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 701324-MAX1415EUE+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1415
Introduction Date January 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1415EUE+ CAD Model

Description

Product Overview: MAX1415EUE+ from Maxim Integrated

The MAX1415EUE+ is a high-precision, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide exceptional performance for a wide range of applications. This device is particularly suitable for battery-powered devices, data acquisition systems, medical instruments, and industrial control processes where accuracy and power efficiency are critical.

Key Features

  • High Resolution: The MAX1415EUE+ boasts a 16-bit resolution, ensuring that it can capture and convert analog signals with a high degree of accuracy and detail.
  • Low Power Consumption: With its focus on power efficiency, this ADC is ideal for portable and remote sensing applications, as it helps to extend battery life and reduce power-related costs.
  • Single-Supply Operation: The device operates from a single +5V supply, simplifying power supply design and reducing the overall component count.
  • Programmable Gain Amplifier: It includes a programmable gain amplifier (PGA) with gains from 1 to 128, allowing users to amplify low-level signals and improve the dynamic range of their measurements.
  • Internal Calibration: The MAX1415EUE+ features internal calibration mechanisms that compensate for offset and gain errors, enhancing measurement precision without the need for external calibration hardware.
  • Flexible Interface: The device offers a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, providing versatility in communication with microcontrollers and digital systems.

Applications

The MAX1415EUE+ is well-suited to a variety of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Control and Monitoring

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX1415EUE+ is no exception. It is built to meet high standards, ensuring reliable performance in even the most demanding environments. With its robust feature set and Maxim Integrated's reputation for excellence, the MAX1415EUE+ ADC is an excellent choice for designers seeking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess