EN
  • EN
  • DE

MAX1416EWE+

Part No MAX1416EWE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-Channel Single ADC Delta-Sigma 500sps 16-bit Serial 16-Pin SOIC W / IC ADC 16BIT DELTA SIGMA 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 16
Sampling Rate 500
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 785336-MAX1416EWE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1416
Introduction Date January 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1416EWE+ CAD Model

Description

The MAX1416EWE+ is a high-accuracy, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise digital representation of analog signals in demanding applications. This device is part of Maxim's renowned data converter portfolio, offering a blend of performance and power efficiency that is ideal for portable instrumentation, industrial control systems, and medical devices.

Key Features

  • Resolution: 16-bit ADC with no missing codes.
  • Channels: 4 differential channels.
  • Sampling Rate: Up to 10ksps, allowing for high-speed data acquisition.
  • Interface: SPI-compatible serial interface for easy integration with microcontrollers and digital systems.
  • Reference: Internal 2.5V reference voltage, eliminating the need for external components.
  • Low Power: Operates with a single +5V supply, with a power-saving shutdown mode.
  • Accuracy: Excellent dynamic performance with a signal-to-noise ratio (SNR) and low distortion.
  • Package: Available in a 16-pin TSSOP package suitable for space-constrained applications.

Applications

The MAX1416EWE+ ADC is versatile and can be used in a variety of applications, such as:

  • Portable and battery-powered devices, where power efficiency is critical.
  • Industrial control systems requiring precise data acquisition.
  • Medical monitoring equipment, where accuracy and reliability are paramount.
  • Data acquisition systems that benefit from the device's high-speed sampling capabilities.

Performance and Reliability

Maxim Integrated's MAX1416EWE+ is engineered to deliver reliable performance in challenging environments. It features an extended operating temperature range and robust electrostatic discharge (ESD) protection, ensuring stability and longevity in industrial and commercial settings.

With its precision capabilities and low-power operation, the MAX1416EWE+ ADC from Maxim Integrated stands out as a top choice for engineers and designers looking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9782 $53.9346
7+ $14.7513 $103.2591
11+ $14.2903 $157.1933
15+ $13.8294 $207.4410
19+ $13.3684 $253.9996
26+ $11.9855 $311.6230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess