EN
  • EN
  • DE

MAX1436ECQ-D

Part No MAX1436ECQ-D
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829612-MAX1436ECQ-D
Ultra Librarian 3D Model Ultra Librarian MAX1436ECQ-D CAD Model

Description

Introducing the MAX1436ECQ-D from Maxim Integrated

The MAX1436ECQ-D is a state-of-the-art, high-performance analog-to-digital converter (ADC) designed by Maxim Integrated, a renowned leader in the development of innovative mixed-signal products. This ADC is part of Maxim's extensive data converter portfolio, which is known for its high precision, reliability, and efficiency. The MAX1436ECQ-D is specifically engineered to meet the rigorous demands of advanced digital signal processing applications.

Key Features:

  • High-Speed Operation: The MAX1436ECQ-D boasts an impressive sampling rate, making it an ideal choice for applications that require rapid and accurate data acquisition.
  • Resolution: This ADC comes with a high-resolution 16-bit architecture, ensuring detailed and precise digital representation of the analog input signal.
  • Multiple Input Channels: With its multiple input channels, the MAX1436ECQ-D can handle several analog inputs concurrently, providing flexibility and ease of integration into multi-sensor systems.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes energy usage, which is critical for battery-powered devices and energy-sensitive applications.
  • Advanced Noise Reduction: The device includes sophisticated noise reduction features, which are essential for maintaining signal integrity in noisy environments or high-fidelity applications.

Applications:

The MAX1436ECQ-D is versatile and can be used in a variety of applications, including:

  • Medical Imaging Systems
  • Industrial Control and Automation
  • Data Acquisition Systems
  • Communication Infrastructure
  • Scientific Instrumentation

Technical Specifications:

The technical specifications of the MAX1436ECQ-D include a wide analog input range, a digital serial interface for straightforward connectivity to microcontrollers or digital signal processors, and robust on-chip calibration mechanisms to maintain accuracy over temperature and time.

Quality and Reliability:

Maxim Integrated is committed to delivering products of the highest quality. The MAX1436ECQ-D is built to meet stringent industry standards, ensuring long-term reliability and performance for critical applications. Customers can trust Maxim's products to provide consistent and dependable results, backed by the company's comprehensive support and expertise.

For detailed technical documentation, application notes, and support resources, visit Maxim Integrated's official website or contact their customer service for personalized assistance with the MAX1436ECQ-D.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $213.4575 $213.4575
2+ $191.3757 $382.7514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess