EN
  • EN
  • DE

MAX1446EHJ+T

Part No MAX1446EHJ+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Resolution 10
Sampling Rate (Per Second) 60M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Mounting Style SMD
Family Part Number MAX1446
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701354-MAX1446EHJ+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1446EHJ+T CAD Model

Description

Maxim Integrated MAX1446EHJ+T - High-Performance, Low-Power, 14-Bit ADC

The MAX1446EHJ+T from Maxim Integrated is a precision 14-bit analog-to-digital converter (ADC) that offers an exceptional balance of high performance and low power consumption. This ADC is designed for applications requiring high accuracy and reliability in data conversion, such as medical instrumentation, industrial control systems, and high-speed communications. It is a versatile component that can be integrated into a wide range of electronic systems to enhance their functionality and efficiency.

One of the key features of the MAX1446EHJ+T is its high sampling rate, which enables the device to convert analog signals to digital data at speeds that support demanding applications. This high-speed ADC is capable of operating at a conversion rate of up to 65Msps, ensuring that even rapidly changing signals are captured with high fidelity. This makes it an ideal choice for systems that require real-time processing and analysis of analog inputs.

The device operates from a single 3.3V supply, which contributes to its low power consumption, making it suitable for portable or battery-operated devices where energy efficiency is crucial. The MAX1446EHJ+T also features an internal reference, which simplifies the design and reduces the need for external components, saving both space and cost.

With its differential inputs, the MAX1446EHJ+T provides excellent noise immunity and is capable of handling input signals with a dynamic range that enhances the accuracy of the conversion process. The ADC's digital output is available in a serial LVDS (Low Voltage Differential Signaling) format, which minimizes digital noise and allows for reliable high-speed data transfers.

Offered in a compact 32-pin TQFP package, the MAX1446EHJ+T is designed for surface-mount technology, enabling a more streamlined and space-efficient PCB design. Its robust construction ensures reliable operation over a wide temperature range, making it suitable for industrial environments and other challenging conditions.

Overall, the Maxim Integrated MAX1446EHJ+T ADC is a high-quality component that provides designers with a powerful tool for precise and efficient analog-to-digital conversion, contributing to the advancement and performance of modern electronic systems.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess