EN
  • EN
  • DE

MAX144BCUA+T

Part No MAX144BCUA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Resolution 12
Sampling Rate (Per Second) 108k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Mounting Style SMD
Family Part Number MAX144
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701357-MAX144BCUA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX144BCUA+T CAD Model

Description

Product Overview: MAX144BCUA+T from Maxim Integrated

The MAX144BCUA+T is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) offered by Maxim Integrated, a leader in analog and mixed-signal engineering. This product is designed to deliver exceptional accuracy and speed for a wide range of applications, including industrial control systems, medical devices, and data acquisition systems.

With its 12-bit resolution, the MAX144BCUA+T ensures precise digital representation of analog signals, allowing for detailed and accurate data processing. This ADC operates at a sampling rate of up to 300ksps, providing the speed necessary for high-bandwidth signals and real-time applications.

Key Features:

  • High Resolution: 12-bit resolution allows for precise data conversion, capturing even the smallest changes in the input signal.
  • Fast Sampling Rate: Capable of sampling at up to 300ksps, making it suitable for capturing high-speed signals.
  • Single Supply Operation: Operates from a single +5V supply, simplifying power supply design and reducing system complexity.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC maintains high performance while minimizing power draw.
  • Multiplexed Input Channels: Features 8-channel multiplexer with single-ended inputs, offering flexibility in connecting multiple sensors or signal sources.
  • Easy Interface: The SPI-compatible serial interface allows for easy integration with most microcontrollers and digital systems.
  • Package: Available in a compact 8-pin µMAX package, saving valuable board space in space-constrained applications.

The MAX144BCUA+T also incorporates an internal track/hold function, eliminating the need for external components and simplifying the overall design. This ADC is designed to operate over the extended industrial temperature range, making it suitable for harsh environments and demanding applications.

Maxim Integrated's commitment to quality ensures that the MAX144BCUA+T meets the highest standards for reliability and performance. Whether you are designing a sophisticated industrial control system or a compact consumer device, this ADC offers the precision, speed, and efficiency necessary to meet your design requirements.

Choose the MAX144BCUA+T for your next project and experience the difference that Maxim Integrated's technology can make in your data acquisition and signal processing applications.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7163 $58.8652
9+ $12.0750 $108.6750
13+ $11.6976 $152.0688
18+ $11.3203 $203.7654
23+ $10.9429 $251.6867
31+ $9.8109 $304.1379
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,735 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess