The MAX14528ETA+ from Maxim Integrated is a high-performance, overvoltage-protected switch designed to safeguard low-voltage systems against high-voltage faults up to +28V. This advanced protection device is ideal for applications that require precise control and robust protection, such as portable electronics, data communication devices, and battery-powered equipment.
Key Features
- Overvoltage Protection: The device can endure temporary overvoltage conditions up to +28V, making it suitable for harsh electrical environments.
- High Efficiency: Low RON (resistance when on) of just 100mΩ minimizes power loss and ensures efficient operation, which is critical for battery-powered devices.
- Adjustable Overvoltage Lockout (OVLO): The OVLO threshold is adjustable through external resistors, providing design flexibility to meet specific application requirements.
- Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, thereby enhancing system reliability.
- Reverse Current Blocking: When the switch is off, it blocks reverse current, which helps to prevent damage to downstream components.
- Small Package: Available in a compact, 8-pin TDFN package, the MAX14528ETA+ saves valuable board space in space-constrained applications.
Applications
The versatility of the MAX14528ETA+ makes it suitable for a wide range of applications, including but not limited to:
- USB and other portable device power lines
- Portable medical devices
- Portable media players
- Data communication systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage Range |
2.3V to 5.5V |
| Continuous Current |
Up to 2A |
| Operating Temperature Range |
-40°C to +85°C |
| Package Type |
8-pin TDFN |
With its comprehensive protection features and high efficiency, the MAX14528ETA+ is a reliable solution for designers looking to enhance the safety and longevity of their electronic systems.