EN
  • EN
  • DE

MAX14676EWO+T

Part No MAX14676EWO+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 42WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Smart Power Selector
Packaging Reel - TR
Battery Chemistry Lithium-Ion
Interface I2C
Package 42-WFBGA, WLBGA
Manufacturer Package 42-WLP
Win Source Part Number 701413-MAX14676EWO+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX14676
Introduction Date September 05, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX14676EWO+T CAD Model

Description

Maxim Integrated MAX14676EWO+T Wearable Charge Management Solution

The Maxim Integrated MAX14676EWO+T is a cutting-edge charge management solution specifically designed for the demanding requirements of wearable devices. This compact, high-efficiency integrated circuit is engineered to provide reliable charging capabilities while maintaining a small footprint, making it an ideal choice for space-constrained applications.

Key Features

  • High Integration: The MAX14676EWO+T combines a linear battery charger, a smart power selector, and multiple LDOs (Low Drop-Out regulators) into a single chip, thus reducing the number of components required on the PCB.
  • Adaptive Charging: It supports a wide range of battery chemistries and adapts the charging algorithm accordingly, ensuring optimal charging for Li-ion and Li-Polymer batteries.
  • Power Management: The device offers an efficient power path management system that prioritizes system operation over battery charging to maintain stable performance even when the input power is limited.
  • Safe Charging: Built-in safety features include overvoltage protection, thermal regulation, and a timer to prevent overcharging, enhancing the safety and longevity of the battery.
  • Programmable Current Settings: The charging current and termination current can be programmed via I2C interface, allowing for precise control over the charging parameters to suit different battery capacities and designs.
  • Compact Package: Offered in a small, 30-bump, 2.72mm x 2.47mm WLP (Wafer-Level Package), the MAX14676EWO+T saves valuable board space, which is a critical consideration for wearable technology.

Applications

The MAX14676EWO+T is particularly suited for a broad range of wearable devices such as fitness trackers, smartwatches, health monitoring devices, and other portable electronics where efficient power management and compact design are essential.

Conclusion

Maxim Integrated's MAX14676EWO+T is a comprehensive solution for power management in wearable devices, offering designers a blend of high efficiency, compact design, and advanced charging features. Its robust safety mechanisms and flexible programming options make it an excellent choice for next-generation wearables that require reliable and efficient power management.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $0.7219
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,781 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess