EN
  • EN
  • DE

MAX1471ATJ+T

Part No MAX1471ATJ+T
Manufacturer Maxim Integrated
Catalog RF Receivers
Description - RF Receiver ASK, FSK 315MHz, 434MHz -114dBm PCB, Surface Mount 32-TQFN-EP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Receivers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Frequency 315MHz, 434MHz
Sensitivity -114dBm
Modulation or Protocol ASK, FSK
Applications ISM, Garage Door Openers, RKE
Current - Receiving 7mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 3.3V, 5V
Operating Temperature Range -40°C ~ 125°C
Package 32-WFQFN Exposed Pad
Manufacturer Device Package 32-TQFN-EP (5x5)
Win Source Part Number 116169-MAX1471ATJ+T
Ultra Librarian 3D Model Ultra Librarian MAX1471ATJ+T CAD Model

Description

Maxim Integrated MAX1471ATJ+T: High-Performance, Low-Power UHF ASK/FSK Superheterodyne Receiver

The MAX1471ATJ+T from Maxim Integrated is a cutting-edge UHF receiver designed for automatic meter reading, home automation, and wireless security applications. This versatile component operates in the 300MHz to 450MHz frequency range and supports both amplitude-shift keying (ASK) and frequency-shift keying (FSK) modulation schemes, making it suitable for a variety of wireless communication protocols.

One of the standout features of the MAX1471ATJ+T is its high sensitivity and selectivity, which ensure reliable communication even in environments with high levels of interference. The device boasts an impressive sensitivity of up to -114dBm for ASK and -110dBm for FSK, which means it can detect weak signals that other receivers might miss.

The MAX1471ATJ+T is also designed with power efficiency in mind. It has a low current consumption of just 5.5mA in active mode and 2.5µA in shutdown mode, making it an excellent choice for battery-powered applications where energy conservation is critical. Additionally, the receiver's integrated automatic gain control (AGC) helps to optimize performance by adjusting the gain to accommodate for varying signal strengths.

Integration is a key advantage of the MAX1471ATJ+T, as it includes an on-chip frequency synthesizer, eliminating the need for external components and simplifying the design process. The receiver's small 32-pin TQFN package (5mm x 5mm) further aids in reducing the overall footprint of the end product.

Programmability is another feature that sets the MAX1471ATJ+T apart. It offers three selectable IF bandwidths to match different data rates and modulation formats, and the device can be configured using an SPI-compatible serial interface, allowing for easy customization to meet specific application requirements.

Overall, the MAX1471ATJ+T is a highly reliable and versatile UHF receiver that delivers exceptional performance with minimal power consumption. Its robust feature set and ease of integration make it a top choice for designers looking to incorporate wireless communication capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $5.0670
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9145 $58.9740
29+ $4.0321 $116.9309
45+ $3.9062 $175.7790
62+ $3.7803 $234.3786
80+ $3.6544 $292.3520
106+ $3.2767 $347.3302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess