EN
  • EN
  • DE

MAX14757EUE+

Part No MAX14757EUE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin TSSOP / IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 10 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Operating Supply Voltage 10 V ~ 70 V
Dual Voltage Supply ±10 V ~ 35 V
Switch Time (Ton, Toff) (Maximum) 60μs, 3μs
-3db Bandwidth 145MHz
Charge Injection 580pC
Channel Capacitance (CS(off), CD(off)) 35pF
Current - Leakage (IS(off)) (Maximum) 2.5nA
Crosstalk -96dB @ 10MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 785360-MAX14757EUE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX14757
Introduction Date December 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX14757EUE+ CAD Model

Description

Maxim Integrated MAX14757EUE+ Analog Multiplexer

The MAX14757EUE+ is a high-performance, 8-channel analog multiplexer from Maxim Integrated, designed to deliver precision signal routing for a wide range of applications. This versatile component is ideal for systems that require the selection and multiplexing of analog signals, including data acquisition systems, test equipment, and communication devices.

Constructed with an advanced silicon-gate CMOS process, the MAX14757EUE+ offers low on-resistance of only 100 ohms, which minimizes signal attenuation and preserves the integrity of the transmitted analog data. This low on-resistance is matched with a flatness of just 6 ohms across the specified signal range, ensuring consistent performance and high signal fidelity.

The device operates from a single +5V to +36V supply, or from dual ±4.5V to ±20V supplies, providing flexibility in various supply environments. This wide supply range makes the MAX14757EUE+ suitable for both industrial and consumer applications, allowing it to fit seamlessly into a multitude of design architectures.

With its extended temperature range from -40°C to +85°C, the MAX14757EUE+ is built to perform reliably in harsh conditions, making it an excellent choice for mission-critical and outdoor applications where temperature fluctuations are a concern.

The MAX14757EUE+ features a robust digital interface, with logic-level inputs that are TTL and CMOS compatible, simplifying the integration with microcontrollers and digital logic. Additionally, its break-before-make switching action prevents signal cross-talk during channel transitions, which is essential for maintaining signal integrity in multiplexed systems.

Encased in a 16-pin TSSOP package, the MAX14757EUE+ is designed for space-efficient PCB layouts, offering a compact solution without compromising on performance. Its lead-free composition aligns with modern environmental standards, making it a forward-thinking choice for eco-conscious designs.

Overall, the MAX14757EUE+ from Maxim Integrated exemplifies a blend of performance, versatility, and reliability, making it a top-tier component for any designer looking to manage multiple analog signals effectively.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess