EN
  • EN
  • DE

MAX14778ETP+T

Part No MAX14778ETP+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 1.5 Ohm
Single Supply Voltage (V+) 3 V to 5.5 V
Max Switch Time (Ton,Toff) 2ms, 1.5ms
-3db Bandwidth 75MHz
Charge Injection 1720pC
Channel Capacitance(CS off, CD off) 78pF
Max Leakage Current (IS off) 1μA
Crosstalk -103dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 143113-MAX14778ETP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14778ETP+T CAD Model

Description

Maxim Integrated MAX14778ETP+T Analog Switch

The MAX14778ETP+T from Maxim Integrated is a versatile, high-performance analog switch designed to deliver precision and efficiency for a wide range of applications. This component is part of Maxim's commitment to providing innovative solutions for signal routing requirements in modern electronics.

Key Features

  • Dual SPDT Configuration: The MAX14778ETP+T features a dual single-pole double-throw (SPDT) switch configuration, allowing users to route signals with greater flexibility.
  • Wide Voltage Range: It operates over a broad voltage range from 1.8V to 5.5V, making it suitable for both low-voltage and standard applications.
  • Low On-Resistance: The switch offers a low on-resistance (RON) of typically 0.55 ohms, ensuring minimal signal attenuation and power loss, which is vital for maintaining signal integrity.
  • High Current Handling: With the ability to handle up to 2A of continuous current per switch, the MAX14778ETP+T is capable of managing high-current signals, making it ideal for power-routing applications.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range from -40°C to +125°C, ensuring reliability and performance in harsh environments.
  • ESD Protection: It provides excellent electrostatic discharge (ESD) protection, safeguarding the device against the potential damage from static electricity.

Applications

The MAX14778ETP+T is suitable for a variety of applications, including but not limited to:

  • USB 2.0 High-Speed Signal Switching
  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Communication Systems

Package and Quality

The device is packaged in a compact, 20-pin TQFN with an exposed pad for enhanced thermal performance. It is also lead-free and RoHS compliant, reflecting Maxim Integrated's commitment to environmental responsibility. With its robust design and compliance with industry standards, the MAX14778ETP+T stands out as a reliable choice for designers seeking a high-quality analog switch solution.

For detailed specifications and application notes, designers are encouraged to consult the datasheet and technical resources available from Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7894 $52.6834
26+ $3.9297 $102.1722
40+ $3.8069 $152.2760
55+ $3.6841 $202.6255
71+ $3.5613 $252.8523
94+ $3.1929 $300.1326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,080 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess