EN
  • EN
  • DE

MAX14807ECB+

Part No MAX14807ECB+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX DUAL HV 48LQFP / Circuit IC Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Series *
Package Tray
Product Status Active
Base Product Number MAX14807
Standard Package 20 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 701452-MAX14807ECB+
Ultra Librarian 3D Model Ultra Librarian MAX14807ECB+ CAD Model

Description

Maxim Integrated MAX14807ECB+

The MAX14807ECB+ from Maxim Integrated is a high-performance, industrial interface solution designed to provide robust communication in harsh environments. This integrated circuit is specifically engineered to facilitate the interfacing of sensors and actuators to controllers in industrial settings, ensuring reliable and efficient data transmission.

Key Features

  • High Integration: The device integrates a plethora of features, including drivers, receivers, and protection circuitry, reducing the need for external components and simplifying design.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various industrial applications.
  • High-Side Switch: The MAX14807ECB+ includes a high-side switch that delivers up to 640mA of continuous current, making it suitable for driving a wide range of loads.
  • Integrated Protection: Robust on-chip protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout ensure the longevity and reliability of the device under adverse conditions.
  • Diagnostic Capabilities: Built-in diagnostic functions aid in system monitoring and troubleshooting, enhancing overall system reliability.
  • Flexible Interface: The device supports flexible interfacing options, catering to a variety of industrial communication standards.

Applications

The MAX14807ECB+ is an ideal choice for a range of industrial applications, including:

  • Programmable Logic Controllers (PLCs)
  • Industrial Automation Systems
  • Process Control Systems
  • Factory Automation Equipment
  • Distributed Control Systems

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality, and the MAX14807ECB+ is no exception. It is designed to meet stringent industrial standards, ensuring performance and durability even in the most challenging conditions. The device is available in a robust, compact package that is suitable for space-constrained applications.

Conclusion

The MAX14807ECB+ is a testament to Maxim Integrated's expertise in industrial interface technology. With its advanced features and reliable performance, this product stands out as a comprehensive solution for industrial communication requirements, promising to enhance the efficiency and reliability of industrial systems worldwide.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3499 $64.3499
3+ $52.8001 $158.4003
4+ $51.1500 $204.6000
5+ $49.5000 $247.5000
7+ $47.8500 $334.9500
9+ $42.8999 $386.0991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 401 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess