EN
  • EN
  • DE

MAX14809ETK+

Part No MAX14809ETK+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC MUX DUAL HV 68TQFN  /  Ultrasound Imaging PMIC 68-TQFN (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Applications Ultrasound Imaging
Voltage - Supply 3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 68-WFQFN Exposed Pad
Supplier Device Package 68-TQFN (10x10)
Base Product Number MAX14809
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 30
Win Source Part Number 1074922-MAX14809ETK+
Ultra Librarian 3D Model Ultra Librarian MAX14809ETK+ CAD Model

Description

MAX14809ETK+ - High-Performance Octal High-Voltage Line Driver

The MAX14809ETK+ is a state-of-the-art octal high-voltage line driver designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This integrated circuit is specifically engineered to deliver high performance and reliability for ultrasound and piezo transducer applications. The device comes in a compact 48-pin TQFN-EP package, making it a space-efficient solution for modern high-density electronic assemblies.

Key Features

  • High-Voltage Outputs: The MAX14809ETK+ is capable of providing high-voltage outputs, making it suitable for driving piezoelectric transducers in medical ultrasound imaging and other high-voltage applications.
  • Integrated Charge Pump: The device includes an integrated charge pump circuit that generates the required high-voltage levels for the output stages, simplifying the power supply design and reducing external component count.
  • Low Power Consumption: Designed for efficiency, the MAX14809ETK+ offers low quiescent power consumption, which is critical for portable and battery-powered devices.
  • Flexible Logic Interface: The line driver supports CMOS logic levels, providing easy interfacing with a wide range of microcontrollers and digital signal processors.

Applications

  • Medical Ultrasound Imaging
  • Non-Destructive Testing Equipment
  • Piezoelectric Transducer Drivers

Technical Specifications

  • Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various system requirements.
  • Thermal Management: The TQFN-EP package includes an exposed pad for enhanced thermal dissipation, ensuring reliable operation under high power conditions.
  • Protection Features: Built-in circuit protection features guard the device against overcurrent and thermal overload, enhancing system safety and longevity.

The MAX14809ETK+ from Maxim Integrated is the ideal choice for designers looking for a robust, high-voltage line driver capable of delivering the precision and performance required by today's advanced ultrasound and high-voltage driving applications. Its combination of integrated features and compact design makes it a versatile component in the creation of sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.5781 $63.5781
2+ $52.1667 $104.3334
3+ $50.5365 $151.6095
5+ $48.9063 $244.5315
6+ $47.2761 $283.6566
8+ $42.3854 $339.0832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess