EN
  • EN
  • DE

LTC3122EMSE#PBF

Part No LTC3122EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST ADJ 2.5A SYNC 12MSOP / Conv DC-DC 1.8V to 5.5V Synchronous Step Up Single-Out 2.2V to 15V 2.5A 12-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 5.5V
Output Voltage 2.2V
Output Voltage MAX 15V
Output Current 2.5A (Switch)
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 783250-LTC3122EMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3122
Introduction Date July 30, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3122EMSE#PBF CAD Model

Description

Product Overview: LTC3122EMSE#PBF

The LTC3122EMSE#PBF is a high-efficiency, 3MHz synchronous step-up DC/DC converter with a wide input voltage range from Linear Technology. This versatile component is designed to accommodate a variety of power supply requirements, making it an ideal choice for battery-powered applications, portable devices, and any system requiring a compact, high-performance voltage boost solution.

Key Features

  • Versatile Input Range: The LTC3122EMSE#PBF operates with an input voltage range of 1.8V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as standard 3.3V or 5V power rails.
  • Adjustable Output Voltage: Users can adjust the output voltage from 2.5V to 15V, providing flexibility to power a wide range of devices.
  • High Efficiency: With synchronous rectification, the LTC3122EMSE#PBF achieves up to 95% conversion efficiency, minimizing heat generation and maximizing battery life.
  • Output Current: It can deliver up to 1.5A of continuous output current at voltages as high as 12V from a 5V input, or 800mA at 12V from a 3.3V input.
  • Integrated Features: The device includes soft-start, frequency synchronization, burst mode operation, and a power good flag.
  • Thermal Performance: Housed in a thermally efficient MSOP-16 package, the LTC3122EMSE#PBF is designed to operate reliably over a temperature range of -40°C to 125°C.

Applications

The LTC3122EMSE#PBF is a versatile power solution that can be used in a variety of applications, including but not limited to:

  • Handheld devices
  • Portable medical equipment
  • Wireless modems
  • Industrial instruments
  • Backup power supplies

Quality and Reliability

Linear Technology, now part of Analog Devices, is known for its high-quality products, and the LTC3122EMSE#PBF is no exception. It offers robust performance and reliability for critical applications where consistent operation and longevity are paramount.

With its comprehensive feature set and flexible design, the LTC3122EMSE#PBF from Linear Technology stands out as a powerful solution for designers looking to enhance the efficiency and performance of their power supply systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4420 $50.6520
15+ $6.9268 $103.9020
23+ $6.7103 $154.3369
31+ $6.4938 $201.3078
40+ $6.2774 $251.0960
54+ $5.6280 $303.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,503 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess