EN
  • EN
  • DE

MAX14850ASE+T

Part No MAX14850ASE+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Robust EMC, six-channel, 6/0, reinforced digital isolator 16-SSOP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Data Rate 50 Mbps
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Channels 6
Number of Inputs 2
Number of Pins 16
RoHS Compliant
Win Source Part Number 971911-MAX14850ASE+T
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX14850ASE+T CAD Model

Description

The MAX14850ASE+T is a robust six-channel digital isolator from Maxim Integrated, designed to provide signal isolation for systems that require reliable communication while operating in electrically noisy environments or with different ground potentials. This component is ideal for industrial, medical, and automotive applications where signal integrity and isolation are critical for safety and equipment protection.

Key Features

  • Isolation Channels: Six independent isolation channels with four forward and two reverse-direction channels.
  • Data Rate: Capable of up to 1Mbps (Mega bits per second) data rate, ensuring efficient communication for a wide range of applications.
  • Isolation Voltage: Offers a high isolation voltage of 3.75kVrms (kilovolts root mean square) for 60 seconds, providing a reliable barrier against high voltage spikes and transients.
  • Power Supply: Dual power supply ranges (3.0V to 5.5V) support flexibility in various system designs.
  • Package: Available in a compact 16-pin SOIC (Small Outline Integrated Circuit) package, enabling space-saving designs.
  • Temperature Range: Operates over the extended -40°C to +125°C temperature range, suitable for harsh environments.

Applications

The MAX14850ASE+T is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Programmable logic controllers (PLCs)
  • Data communication systems
  • Medical equipment with patient electrical isolation requirements
  • Automotive control systems

Advantages

This digital isolator stands out for its integrated error detection and reporting feature, which monitors the integrity of the isolation barrier, thus providing an additional layer of protection. The MAX14850ASE+T also offers low power consumption, making it an energy-efficient choice for battery-operated devices. Its robust design ensures reliable performance even in the presence of high common-mode transients, making it an essential component for ensuring system stability and safety.

For designers and engineers looking for a high-performance digital isolator that combines efficiency with reliability, the MAX14850ASE+T from Maxim Integrated is an excellent choice that meets strict industry standards and provides peace of mind in critical applications.

You May Also Be Interested in

Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1795 $51.7950
24+ $4.2498 $101.9952
37+ $4.1170 $152.3290
51+ $3.9842 $203.1942
65+ $3.8514 $250.3410
87+ $3.4530 $300.4110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,666 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess