EN
  • EN
  • DE

MAX14933ASE

Part No MAX14933ASE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701499-MAX14933ASE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14933ASE CAD Model

Description

Maxim Integrated MAX14933ASE Digital Isolator

The Maxim Integrated MAX14933ASE is a high-performance, four-channel digital isolator designed to provide reliable signal isolation for a variety of industrial, medical, and consumer applications. This robust component is a part of Maxim's extensive portfolio of digital isolation products, which are known for their excellent isolation capabilities, high data rates, and low power consumption.

The MAX14933ASE features four independent isolation channels, each capable of transferring data in both directions, making it an ideal solution for isolating digital signals such as SPI, I2C, or other serial interfaces. With a maximum data rate of 1Mbps, it offers a perfect balance between speed and reliability for applications that do not require the highest data rates but demand robust performance.

One of the key benefits of the MAX14933ASE is its integrated DC-DC converter, which provides up to 1W of power at an isolated output voltage, eliminating the need for an external isolated power supply. This feature simplifies design, reduces board space, and enhances system reliability. The device operates over a wide supply voltage range of 3.0V to 5.5V, making it versatile for various operating environments.

The MAX14933ASE boasts a high isolation voltage rating of 3.75kVrms for 60 seconds, ensuring protection against high-voltage transients and providing safety for sensitive electronics. Its robust design conforms to stringent safety standards, including UL1577 and VDE V 0884-11, which makes it suitable for applications requiring certified safety isolation.

For ease of integration, the MAX14933ASE comes in a compact 16-pin wide-body SOIC package with a default output high upon power-up. This feature ensures a known safe state for outputs during power-up sequences. The device also incorporates Maxim's proprietary process technology that enables high reliability and longer service life, even in harsh operating conditions.

In summary, the Maxim Integrated MAX14933ASE digital isolator is a feature-rich, high-quality component that offers reliable isolation, integrated power conversion, and ease of use for designers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $3.2176

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1200 $61.8000
35+ $3.3806 $118.3210
53+ $3.2749 $173.5697
73+ $3.1693 $231.3589
95+ $3.0637 $291.0515
127+ $2.7467 $348.8309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess