EN
  • EN
  • DE

MAX14978ETO+T

Part No MAX14978ETO+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC ANLG PASSIVE SW USB 42TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Applications Video
On-State Resistance (Maximum) 10Ohm
Single Supply Voltage (V+) 3V ~ 5.5V
-3db Bandwidth 950MHz
Features USB 2.0, USB 3.0
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 42-WFQFN Exposed Pad
Supplier Device Package 42-TQFN-EP (3.5x9)
Part Number Series MAX14978
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809821-MAX14978ETO+T
Ultra Librarian 3D Model Ultra Librarian MAX14978ETO+T CAD Model

Description

The MAX14978ETO+T is a high-performance, robust interface solution from Maxim Integrated, designed to cater to a wide range of applications requiring USB Type-C connectivity. This versatile IC is an ideal choice for designers looking to implement USB Type-C and USB Power Delivery (PD) protocols with ease and reliability.

Key Features

  • USB Type-C Compatibility: The MAX14978ETO+T is fully compliant with the USB Type-C standard, ensuring seamless integration with the latest devices and cables.
  • USB Power Delivery Support: It supports the USB PD protocol, enabling higher power delivery over USB for faster charging and more power-intensive applications.
  • High-Voltage Protection: The device offers robust protection against high-voltage surges, safeguarding connected electronics from potential damage.
  • Integrated CC Logic and VCONN Switch: The IC includes integrated Configuration Channel (CC) logic and a VCONN power switch, reducing the need for external components and simplifying design.
  • Multi-Protocol Support: Besides USB PD, the MAX14978ETO+T is capable of handling multiple protocols over the USB Type-C connection, including DisplayPort and Thunderbolt, making it a versatile choice for a variety of applications.

Applications

The MAX14978ETO+T is suitable for a broad spectrum of uses, including but not limited to:

  • Smartphones, Tablets, and Laptops
  • Docking Stations
  • Monitors and Display Interfaces
  • Power Adapters and Chargers
  • USB Hubs and Peripherals

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX14978ETO+T is no exception. The product is built to meet high standards of reliability and performance, ensuring a long operational life and customer satisfaction. Additionally, the device is offered in a lead-free, RoHS-compliant package, adhering to environmental standards.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and technical documentation provided by Maxim Integrated. This will ensure a comprehensive understanding of the MAX14978ETO+T's capabilities and how it can be integrated into their specific applications.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess