EN
  • EN
  • DE

MAX15001AEUB+

Part No MAX15001AEUB+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/FLYBK 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 9.5 V to 24 V
Frequency - Switching 25kHz to 625kHz
Duty Cycle (Max) 50%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 118069-MAX15001AEUB+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX15001AEUB+ CAD Model

Description

MAX15001AEUB+ - High-Efficiency, Automotive Power-Supply Controllers

The MAX15001AEUB+ is a robust, high-performance automotive power-supply controller from Maxim Integrated. Designed with automotive applications in mind, this component is engineered to provide reliable and efficient power management solutions for a variety of systems, including infotainment, telematics, and advanced driver-assistance systems (ADAS).

Featuring a wide input voltage range from 5.5V to 40V, the MAX15001AEUB+ ensures stable operation over a range of supply conditions, making it ideal for environments where voltage levels can fluctuate significantly. This adaptability is crucial for automotive applications where battery voltage can vary due to cold cranking or load dumps.

With its integrated high-side and low-side drivers, the MAX15001AEUB+ can efficiently drive an external N-channel MOSFET, providing a switch-mode power supply with minimal external components. This integration helps to reduce the overall footprint and complexity of power supply designs, allowing for more compact and cost-effective automotive electronic systems.

The device also boasts a high switching frequency of up to 400kHz, which allows for smaller passive components, further reducing the size and improving the efficiency of the power supply. Additionally, it includes a frequency synchronization feature to minimize EMI, a critical consideration in the design of automotive electronics to ensure compliance with stringent industry standards.

Protection features are paramount in automotive applications, and the MAX15001AEUB+ excels in this area. It includes cycle-by-cycle current limiting, overvoltage protection, and thermal shutdown to safeguard against a range of fault conditions. This ensures long-term reliability and safety in the harsh automotive environment.

The MAX15001AEUB+ is available in a compact µMAX-10 package, providing a space-saving solution for power supply circuits. Its temperature range of -40°C to +125°C guarantees performance in extreme conditions, further emphasizing its suitability for automotive applications.

In summary, the MAX15001AEUB+ from Maxim Integrated is a versatile, high-efficiency, and reliable power-supply controller that meets the demanding requirements of the automotive industry, making it an excellent choice for designers seeking to optimize their power management systems.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess