EN
  • EN
  • DE

MAX15002ATL+

Part No MAX15002ATL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 40-TQFN (6x6)
Manufacturer Maxim Integrated
Package Tube
Supply Voltage 5.5V ~ 23V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-TQFN (6x6)
Family Name MAX15002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881093-MAX15002ATL+
Ultra Librarian 3D Model Ultra Librarian MAX15002ATL+ CAD Model

Description

Maxim Integrated's MAX15002ATL+ High-Voltage Regulator

The MAX15002ATL+ from Maxim Integrated is a versatile and robust high-voltage regulator designed to deliver precision and reliability for a wide range of industrial and automotive applications. This advanced component is engineered to handle input voltages up to 40V, making it an ideal choice for systems that require a stable and efficient power supply under varying input conditions.

Key Features

  • Wide Input Voltage Range: The MAX15002ATL+ operates with an input voltage range from 4V to 40V, accommodating a broad spectrum of power sources.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V up to 90% of the input voltage, providing flexibility for different circuit requirements.
  • High Efficiency: This regulator offers excellent power conversion efficiency, which is crucial for minimizing heat generation and conserving energy in power-sensitive designs.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, enhancing the longevity and reliability of the regulator and the overall system.
  • Robust Protection Features: Built-in protections such as short-circuit protection and overvoltage protection ensure the device operates safely even under adverse conditions.

Applications

The MAX15002ATL+ is particularly well-suited for automotive environments where voltage fluctuations are common, as well as for industrial control systems, power supplies, and other applications that demand high reliability and performance. Its compact TQFN-EP package allows for space-efficient designs, making it a practical choice for space-constrained applications.

Quality and Reliability

Maxim Integrated is known for producing high-quality components that meet stringent industry standards. The MAX15002ATL+ is no exception, with its design and manufacturing processes focused on providing a dependable solution for critical applications. The device is also AEC-Q100 qualified, ensuring automotive-grade performance.

Overall, the MAX15002ATL+ high-voltage regulator is a powerful component that offers designers the efficiency, flexibility, and protection needed to create stable and durable power management systems.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9507 $53.7042
14+ $7.3442 $102.8188
22+ $7.1147 $156.5234
30+ $6.8852 $206.5560
38+ $6.6557 $252.9166
51+ $5.9672 $304.3272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,857 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess