EN
  • EN
  • DE

MAX15003ATM+

Part No MAX15003ATM+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Triple-OUT Step Down 2200kHz 48-Pin TQFN EP / IC REG CTRLR BUCK 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage 5.5 V ~ 23 V
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Reset, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN (7x7)
Win Source Part Number 785383-MAX15003ATM+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX15003ATM+
Introduction Date October 01, 2007
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX15003ATM+ CAD Model

Description

Maxim Integrated MAX15003ATM+ Automotive High-Frequency DC-DC Converters

The Maxim Integrated MAX15003ATM+ is a high-performance, automotive-grade, high-frequency, 300kHz to 2.2MHz, PWM DC-DC converter designed to provide a reliable power supply solution for vehicles. This IC is capable of operating from a wide input voltage range of 5V to 40V, making it suitable for a variety of automotive applications, including infotainment systems, navigation, and advanced driver-assistance systems (ADAS).

With its integrated high-side switch, the MAX15003ATM+ offers a compact and efficient design, minimizing the need for external components and reducing overall system complexity. The device is capable of delivering an output current of up to 3A, ensuring sufficient power for demanding automotive electronics. Its adjustable output voltage allows designers to tailor the power supply to meet the specific needs of their application.

The MAX15003ATM+ incorporates various protection features to ensure the safety and reliability of automotive systems. These include cycle-by-cycle current limit, thermal shutdown, and input under-voltage lockout, which safeguard the device and the system against adverse conditions. The IC also features frequency synchronization to an external clock, which helps minimize electromagnetic interference (EMI), a critical consideration in automotive design.

Designed with automotive requirements in mind, the MAX15003ATM+ meets the AEC-Q100 standard for automotive quality and reliability. Its thermally enhanced, 8-pin TMAX package enables efficient heat dissipation, ensuring stable performance even in the harsh thermal environments found in automotive applications.

Overall, the Maxim Integrated MAX15003ATM+ DC-DC converter is a robust and versatile solution for powering automotive electronics. Its high-frequency operation, comprehensive protection features, and compliance with automotive standards make it an excellent choice for designers looking to create efficient, reliable, and high-performance automotive power systems.

For detailed technical specifications, application notes, and design resources, visit Maxim Integrated's official website or consult the MAX15003ATM+ datasheet.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess