EN
  • EN
  • DE

MAX15003ATM+T

Part No MAX15003ATM+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-TQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 3
Output Phases 3
Operating Supply Voltage 5.5 V ~ 23 V
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Reset, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 48-WFQFN Exposed Pad
Manufacturer Device Package 48-TQFN (7x7)
Win Source Part Number 112444-MAX15003ATM+T
Ultra Librarian 3D Model Ultra Librarian MAX15003ATM+T CAD Model

Description

The MAX15003ATM+T is a high-performance, low-quiescent-current linear regulator offered by Maxim Integrated, a leader in analog and mixed-signal products. Designed to meet the demanding requirements of automotive, industrial, and high-reliability applications, this regulator provides a stable and reliable power supply with excellent accuracy and thermal performance.

Key Features:

  • Wide Input Voltage Range: Capable of operating with input voltages from 4V to 40V, making it suitable for a broad range of supply sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V up to 90% of the input voltage, allowing for a high degree of flexibility in application design.
  • High Output Current: Can deliver up to 50mA of output current, sufficient for powering a variety of low-power devices and circuits.
  • Low Quiescent Current: Exhibits a low quiescent current of typically 35µA, which helps in reducing power consumption, especially beneficial for battery-operated systems.
  • Thermal Protection: Features thermal shutdown protection that helps prevent damage from overheating, enhancing the reliability and longevity of the device.
  • Short-Circuit Protection: Built-in short-circuit protection safeguards the regulator and the downstream circuitry from potential damage due to output short conditions.

Applications:

  • Automotive Control Units
  • Industrial Control Systems
  • Power Management for Microcontrollers
  • Portable and Battery-Powered Equipment
  • Telecommunication Infrastructure

With its robust feature set and Maxim Integrated's reputation for quality, the MAX15003ATM+T is an excellent choice for designers looking to implement a secure and efficient power management solution in their systems. The device's small 6-pin SOT23 package makes it an ideal option for space-constrained applications, while its extended temperature range ensures operation in harsh environments.

Whether you're designing automotive electronics, managing power in industrial settings, or developing portable devices, the MAX15003ATM+T provides the performance and reliability required for critical applications.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0991 $61.4865
35+ $3.3634 $117.7190
54+ $3.2583 $175.9482
74+ $3.1532 $233.3368
95+ $3.0480 $289.5600
127+ $2.7327 $347.0529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess