EN
  • EN
  • DE

MAX15021ATI+

Part No MAX15021ATI+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A/4A DL 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 2A, 4A
Frequency - Switching 500kHz to 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 28-TQFN (5x5)
Win Source Part Number 135537-MAX15021ATI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15021ATI+ CAD Model

Description

Maxim Integrated MAX15021ATI+ Overview

The MAX15021ATI+ from Maxim Integrated is a high-performance, dual, step-down, switch-mode power-supply (SMPS) controller that is designed to deliver excellent power regulation for a wide range of applications. This versatile component is ideal for creating efficient power solutions in compact spaces, making it a popular choice for designers looking to optimize power management in their systems.

Key Features

  • Wide Input Voltage Range: The MAX15021ATI+ operates with an input voltage range from 4.5V to 28V, catering to a variety of power sources and ensuring flexibility across different applications.
  • Dual Output Channels: It offers two independent PWM controller channels, allowing for dual outputs that can be adjusted to meet specific voltage requirements for powering different components within a system.
  • Adjustable Switching Frequency: The device supports an adjustable switching frequency from 300kHz to 2.2MHz, which provides designers with the ability to optimize the trade-off between efficiency and component size.
  • Integrated MOSFET Drivers: With built-in drivers for external N-channel MOSFETs, the MAX15021ATI+ simplifies design and reduces external component count.
  • High Efficiency: Its high-efficiency operation reduces power losses and improves system performance, which is critical for applications where power conservation is paramount.
  • Thermal Management: The device includes a thermal-shutdown feature to protect against overheating, enhancing system reliability and longevity.
  • Programmable Soft-Start: The soft-start function minimizes inrush current during startup, contributing to the stability of the power supply.

Applications

The MAX15021ATI+ is well-suited for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking and data communication systems
  • Industrial power supplies
  • Automotive infotainment and telematics

With its robust feature set and high level of integration, the MAX15021ATI+ from Maxim Integrated is an excellent choice for engineers and designers who require a reliable and flexible power management solution. Its compact size, coupled with its powerful capabilities, make it an essential component in modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5625 $62.2500
8+ $12.7692 $102.1536
13+ $12.3702 $160.8126
17+ $11.9712 $203.5104
22+ $11.5721 $254.5862
29+ $10.3750 $300.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess