The MAX1526ETM+T from Maxim Integrated is a highly efficient, low-noise, step-up DC-DC converter designed to provide a compact power solution for portable electronic devices. This device is capable of delivering a fixed or adjustable output voltage from a single-cell lithium-ion (Li+) battery or a multi-cell alkaline/NiMH battery pack. The MAX1526ETM+T is ideal for applications requiring a high power density and minimal noise, such as handheld computers, medical instruments, and wireless communication devices.
Key Features:
- High Efficiency: The MAX1526ETM+T operates with an efficiency of up to 96%, which helps to extend battery life in portable applications.
- Low Noise Operation: Integrated synchronous rectification and a low-noise control scheme minimize interference in noise-sensitive applications.
- Flexible Output Voltage: The output voltage is adjustable from 2.5V to 5.5V, or it can be set to a fixed output, making the device versatile for various design needs.
- Small Footprint: Housed in a tiny 24-pin thin QFN package, the MAX1526ETM+T saves valuable board space in space-constrained applications.
- Integrated Features: The device includes a built-in soft-start function, over-temperature protection, and over-current protection to ensure reliable operation under various conditions.
- Low Quiescent Current: The quiescent current is as low as 28µA, which is beneficial for battery-powered devices.
Applications:
- Portable Devices
- Handheld Computers
- Medical Instruments
- Wireless Communication Devices
- Personal Digital Assistants (PDAs)
The MAX1526ETM+T is a testament to Maxim Integrated's commitment to providing innovative power solutions that enhance the performance and battery life of modern portable electronics. With its high efficiency, low noise, and compact design, the MAX1526ETM+T is an excellent choice for designers looking to optimize their power management systems.