EN
  • EN
  • DE

MAX15303AA00+TCM

Part No MAX15303AA00+TCM
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 6A 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 40-WFQFN Exposed Pad
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-TQFN (6x6)
Family Name MAX15303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881104-MAX15303AA00+TCM
Ultra Librarian 3D Model Ultra Librarian MAX15303AA00+TCM CAD Model

Description

Maxim Integrated's MAX15303AA00+TCM: High-Efficiency, Programmable Power-Supply Controller

The MAX15303AA00+TCM is a cutting-edge power-supply solution from Maxim Integrated, designed to offer unparalleled efficiency and flexibility for a wide range of applications. This advanced digital point-of-load (POL) controller integrates a high-performance control loop along with a PMBus™-compliant serial interface, making it an ideal choice for systems that require precise regulation and advanced telemetry.

Key Features

  • High Efficiency: The MAX15303AA00+TCM is engineered to deliver high efficiency across a broad load range, ensuring optimal power usage and heat management in your system.
  • Programmable Configuration: With its PMBus interface, users can program and configure the power-supply parameters, such as output voltage, switching frequency, and fault response, to meet specific application requirements.
  • Advanced Telemetry: The device supports real-time monitoring of critical parameters, including output voltage, current, temperature, and fault status, allowing for immediate system diagnostics and adjustments.
  • Compact Design: The MAX15303AA00+TCM comes in a compact package, making it suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the MAX15303AA00+TCM extends to a variety of sectors, including:

  • Data centers and servers
  • Networking and telecommunications equipment
  • Industrial and automation systems
  • Storage systems
  • Portable and battery-powered devices

Technical Specifications

At the core of the MAX15303AA00+TCM is its ability to deliver precise power management. The device operates over a wide input voltage range and provides an adjustable output voltage to accommodate various load conditions. Its integrated MOSFET drivers and fast transient response ensure stable operation even under dynamic load changes, making it a reliable choice for critical applications.

In summary, the MAX15303AA00+TCM from Maxim Integrated is a sophisticated, programmable power-supply controller that offers high efficiency, advanced telemetry, and a PMBus interface for comprehensive control. Its compact size and broad feature set make it a versatile solution for a multitude of power management challenges.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess