EN
  • EN
  • DE

MAX1538ETI+

Part No MAX1538ETI+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC PWR SOURCE SELECTOR 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Power Management
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (5x5)
Win Source Part Number 021152-MAX1538ETI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1538ETI+ CAD Model

Description

The MAX1538ETI+ is a high-performance, multifaceted power-management IC designed by Maxim Integrated to cater to the demanding needs of complex electronic systems. This chip is an ideal solution for portable devices, where efficient power regulation and space constraints are crucial considerations.

Key Features

  • Multi-Channel Operation: The MAX1538ETI+ comes with multiple integrated channels, each capable of regulating different voltage levels, which is essential for powering various subsystems within electronic devices.
  • High Efficiency: This IC is designed to maximize power efficiency, which is vital for extending battery life in portable applications. It achieves this through advanced switching regulators and low quiescent currents.
  • Small Footprint: The compact QFN (Quad-Flat No-leads) package, measuring just 28mm², makes it a perfect choice for space-constrained applications.
  • Thermal Management: With an operating temperature range from -40°C to +85°C, the MAX1538ETI+ ensures reliable performance under varying environmental conditions.

Applications

The versatility of the MAX1538ETI+ allows it to be used in a wide array of applications, including but not limited to:

  • Notebooks and Netbooks
  • Portable Media Players
  • Handheld Devices
  • Mobile Internet Devices

Technical Specifications

Some of the technical specifications that set the MAX1538ETI+ apart include:

  • Integrated FETs for improved power efficiency
  • Programmable switching frequency for optimized performance
  • Power sequencing and tracking for safe operation
  • Comprehensive protection features such as over-voltage, under-voltage, and thermal shutdown

In summary, the MAX1538ETI+ from Maxim Integrated is a sophisticated power management solution that combines efficiency, compactness, and robustness to meet the stringent requirements of modern electronic devices. Its multi-channel operation and high efficiency make it an indispensable component for designers looking to optimize power usage without sacrificing performance or space.

You May Also Be Interested in

TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8255 $52.9530
14+ $7.2415 $101.3810
22+ $7.0152 $154.3344
30+ $6.7889 $203.6670
39+ $6.5626 $255.9414
51+ $5.8837 $300.0687
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess