EN
  • EN
  • DE

SN74ABTH18652APM

Part No SN74ABTH18652APM
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN-TEST-DEV/TXRX 64-LQFP  /  Scan Test Device With Transceivers And Registers IC 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABTH
Package Tray
Logic Type Scan Test Device With Transceivers And Registers
Supply Voltage 4.5V ~ 5.5V
Number of Bits 18
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number 74ABTH18652
Other Names -296-4137,SN74ABTH18652APMG4,-SN74ABTH18652APMG4,-SN74ABTH18652APMR,TEXTISSN74ABTH18652APM,-296-4137R,296-4137,-296-4137,296-4137R,SN74ABTH18652APMG4,-SN74ABTH18652APMG4R,2156-SN74ABTH18652APM
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256265-SN74ABTH18652APM
Ultra Librarian 3D Model Ultra Librarian SN74ABTH18652APM CAD Model

Description

SN74ABTH18652APM by Texas Instruments

The SN74ABTH18652APM is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the ABT family and is a 18-bit universal bus transceiver that is designed to provide high-speed, bidirectional data flow between buses in a microprocessor or memory-intensive application.

Featuring a 56-pin SSOP (Shrink Small-Outline Package), the SN74ABTH18652APM is optimized for superior signal integrity and minimal propagation delay. It operates with a 2.7V to 3.6V V<sub>CC range, making it compatible with lower voltage systems and ensuring reduced power consumption, which is crucial for energy-sensitive electronics.

The device's bus transceivers are capable of driving heavily loaded buses up to 15 pF with nominal edge rates, thereby enhancing its performance in environments with high capacitance. It also includes a built-in 25-ohm series resistance on both the A and B ports, which minimizes reflections from improperly terminated buses.

Key features of the SN74ABTH18652APM include:

  • High-Speed Data Transfer: It supports high-speed data transfer rates, which is essential for modern, high-performance computing and digital communication applications.
  • Live Insertion and Extraction: The device supports live insertion and extraction, minimizing system downtime and allowing for maintenance without powering down the system.
  • Bus-Hold Data Inputs: The bus-hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Low Power Consumption: It has a low power consumption profile, which is critical for portable and battery-powered devices.
  • Flow-Through Architecture: The flow-through pinout arrangement facilitates easy PCB layout by simplifying the routing of traces between the microprocessor and memory banks or other peripheral devices.

With its robust design and advanced features, the SN74ABTH18652APM is ideal for applications requiring high-speed data transfer and interconnection, such as telecommunications, networking, and high-end computing systems. Texas Instruments' commitment to quality ensures that this product meets the stringent requirements of the industry for reliability and performance.

You May Also Be Interested in

Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess