EN
  • EN
  • DE

MAX1540AETJ

Part No MAX1540AETJ
Manufacturer Maxim Integrated
Description Dual Step-Down Controllers with Saturation Protection, Dynamic Output, and Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212228-MAX1540AETJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1540AETJ CAD Model

Description

The MAX1540AETJ is a high-performance, versatile power management integrated circuit (PMIC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact, efficient device is tailored for demanding applications that require precise voltage regulation and power sequencing, making it an ideal solution for portable devices, networking equipment, and various embedded systems.

Key Features

  • High Efficiency: The MAX1540AETJ offers high conversion efficiency, which extends battery life in portable applications and reduces thermal stress in all systems.
  • Multiple Output Channels: This PMIC features multiple output channels that can be independently configured, providing design flexibility and support for various power requirements.
  • Integrated Power MOSFETs: Built-in power MOSFETs simplify the design and reduce external component count, saving board space and cost.
  • Programmable Sequencing: The device includes programmable power-up and power-down sequencing, which is critical for managing system power states and ensuring reliable operation.
  • Thermal Protection: It comes with thermal protection features that safeguard the device and the system from overheating.

Applications

  • Portable Electronics
  • Networking Equipment
  • Embedded Systems
  • Multi-Function Printers
  • Automotive Infotainment

Technical Specifications

The MAX1540AETJ operates over a wide input voltage range and provides adjustable output voltage settings. It is designed to meet the stringent space and power requirements of modern electronic devices. The package is a 32-pin thin QFN with exposed pad for enhanced thermal performance.

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the MAX1540AETJ is manufactured to the highest standards, providing reliable performance over a wide temperature range. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0178 $51.3026
41+ $2.4762 $101.5242
63+ $2.3988 $151.1244
87+ $2.3214 $201.9618
112+ $2.2440 $251.3280
150+ $2.0119 $301.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess