EN
  • EN
  • DE

MAX1540ETJ-T

Part No MAX1540ETJ-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 5.5 V to 28 V
Frequency - Switching 170kHz to 620kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good, Pulse Skipping, Saturation
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 073317-MAX1540ETJ-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1540ETJ-T CAD Model

Description

Maxim Integrated MAX1540ETJ-T Voltage Regulator

The MAX1540ETJ-T is a high-performance, low-noise, dual-phase, step-down controller from Maxim Integrated, designed to deliver precise power regulation in a compact package. This advanced voltage regulator is specifically engineered for powering high-performance CPUs, GPUs, and other applications requiring efficient and stable power delivery.

With its dual-phase operation, the MAX1540ETJ-T ensures excellent load transient response and output voltage accuracy. The regulator operates over a wide input voltage range, making it versatile for various system configurations. Its ability to provide a high output current while maintaining a low profile makes it an ideal choice for space-constrained applications.

The MAX1540ETJ-T incorporates a host of features to enhance system reliability and performance. It includes active voltage positioning with adjustable gain and offset, which helps to improve transient response and reduce the required output capacitance. Additionally, the device offers a quick-PWM™ pulse-width modulation control scheme that maintains a constant switching frequency at all loads, further stabilizing the system.

For thermal management, the MAX1540ETJ-T is equipped with an over-temperature protection feature that safeguards the device and the system under extreme conditions. It also includes a power-good output, which provides a system-ready signal to the host once the output voltage is within the specified range, ensuring safe startup and operation.

The regulator's small 32-pin thin QFN package allows for a compact footprint on the PCB, while its lead(Pb)-free construction aligns with environmentally conscious manufacturing practices. The MAX1540ETJ-T's advanced control features, high efficiency, and robust protection mechanisms make it a top-tier solution for demanding power supply applications.

Whether you're designing for the latest high-performance computing systems or seeking a reliable power solution for your next project, the MAX1540ETJ-T from Maxim Integrated offers the performance and features necessary to meet your stringent power requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Lowest to $1.7463
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess