EN
  • EN
  • DE

NCP12400CBHAA0DR2G

Part No NCP12400CBHAA0DR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown -
Topology Flyback
Voltage - Start Up 12 V
Voltage - Supply (Vcc/Vdd) 8.9V ~ 28V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Over Load, Over Power, Over Temperature, Over Voltage
Control Features -
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting Type Surface Mount
Base Product Number NCP12400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372652-NCP12400CBHAA0DR2G
Ultra Librarian 3D Model Ultra Librarian NCP12400CBHAA0DR2G CAD Model

Description

The NCP12400CBHAA0DR2G is a state-of-the-art component designed by ON Semiconductor, known for their innovative and reliable power management solutions. This product is a testament to ON Semiconductor's commitment to providing high-performance and energy-efficient devices for a wide range of applications.

Key Features

  • High Efficiency: The device is designed to offer high efficiency in power conversion, which is crucial for reducing heat generation and improving the longevity of end products.
  • Advanced Protection: It includes features such as Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Overtemperature Protection (OTP), ensuring the safety and durability of the device under various conditions.
  • Wide Input Voltage Range: The NCP12400CBHAA0DR2G is capable of handling a broad range of input voltages, making it versatile for use in different power environments and applications.
  • Low Standby Power: It is designed to consume minimal power in standby mode, which is essential for meeting energy-saving standards and reducing overall power consumption.

Applications

The ON Semiconductor NCP12400CBHAA0DR2G is ideal for use in a variety of applications where efficient power management is critical. These include:

  • AC-DC Power Supplies
  • LED Lighting Systems
  • Consumer Electronics
  • Industrial Power Systems
  • Telecommunication Equipment

Quality and Reliability

ON Semiconductor's NCP12400CBHAA0DR2G is manufactured to meet the highest quality standards, ensuring reliability and performance in even the most demanding conditions. It reflects ON Semiconductor's dedication to providing components that lead the industry in terms of both innovation and trustworthiness.

Environmental Consideration

Compliant with the latest environmental standards, the NCP12400CBHAA0DR2G exemplifies ON Semiconductor's commitment to sustainability. It is designed to minimize the ecological footprint of electronic products by enhancing energy efficiency and reducing hazardous substances.

You May Also Be Interested in

Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess