EN
  • EN
  • DE

MAX1540ETJ+TG05

Part No MAX1540ETJ+TG05
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description INTEGRATED CIRCUIT / Regulator Output DC-DC Controller IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX1540
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 208420-MAX1540ETJ+TG05
Ultra Librarian 3D Model Ultra Librarian MAX1540ETJ+TG05 CAD Model

Description

The MAX1540ETJ+TG05 is a high-performance, versatile power-management IC (PMIC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced PMIC is specifically engineered to meet the stringent power requirements of complex digital systems, such as laptops, PDAs, and other portable devices.

Key Features

  • High Efficiency: The MAX1540ETJ+TG05 features an efficient power conversion architecture that minimizes energy loss, thereby extending battery life in portable applications.
  • Multiple Outputs: It includes multiple regulated outputs, which are programmable and can be tailored to power different system components effectively.
  • Integrated Power MOSFETs: Built-in power MOSFETs ensure compact design and reduce external component count, simplifying the overall power supply design.
  • Thermal Protection: This PMIC is equipped with thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under various conditions.
  • Low Noise Operation: The device is designed for low-noise performance, making it ideal for noise-sensitive applications such as audio and video devices.

Applications

The versatility of the MAX1540ETJ+TG05 makes it suitable for a wide range of applications. It is particularly well-suited for powering CPUs, memory, and other core circuitry in portable electronics where efficient power management is crucial.

Product Specifications

The MAX1540ETJ+TG05 operates over a wide input voltage range, providing flexibility in designing power systems. It is packaged in a compact, 32-pin thin QFN package that minimizes the footprint on the PCB and is compatible with standard surface-mount technology for ease of manufacturing.

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX1540ETJ+TG05 is no exception, as it is manufactured under strict quality control processes and is designed to perform consistently over its intended lifespan.

Ordering Information

To purchase or request samples of the MAX1540ETJ+TG05, customers can contact Maxim Integrated's sales department or authorized distributors. Detailed datasheets and technical support are available to assist with integration and design-in processes.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess