EN
  • EN
  • DE

MAX15569GTG+T

Part No MAX15569GTG+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK I2C 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type PWM Signal
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.75 V to 5.25 V
Frequency - Switching 600kHz to 1.4MHz
Synchronous Rectifier No
Clock Sync No
Serial Interfaces I2C
Control Features Enable, On Time Control
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 24-TQFN (4x4)
Win Source Part Number 1066289-MAX15569GTG+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX15569GTG+T CAD Model

Description

The Maxim Integrated MAX15569GTG+T is a robust power management integrated circuit (IC) designed to deliver precise voltage regulation and protection features for a variety of applications. This versatile IC is part of Maxim's extensive range of power management solutions, known for their reliability and performance.

Key Features:

  • High Efficiency: The MAX15569GTG+T is designed to provide high-efficiency power conversion, which can help to reduce heat dissipation and improve the overall performance of the system.
  • Multiple Outputs: This IC features multiple output channels, enabling it to power several components simultaneously, each with precise voltage regulation.
  • Integrated Protection: With built-in overcurrent, overvoltage, and thermal protection, the MAX15569GTG+T ensures that connected components are safeguarded against potential damage caused by electrical anomalies.
  • Small Footprint: Housed in a compact TQFN package, the MAX15569GTG+T saves valuable board space, making it ideal for space-constrained applications.
  • Wide Input Voltage Range: This IC can operate over a broad input voltage range, accommodating various power supply specifications and ensuring flexibility across different applications.

Applications:

The MAX15569GTG+T is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive applications
  • Industrial control systems
  • Telecommunications equipment
  • Networking hardware

Technical Specifications:

The MAX15569GTG+T boasts an impressive set of technical specifications that make it a go-to choice for designers looking for a reliable power management solution:

  • Package Type: 24-TQFN-EP
  • Operating Temperature Range: -40°C to +85°C
  • Lead-Free and RoHS Compliant

With its combination of efficiency, multiple output capability, and integrated protection features, the Maxim Integrated MAX15569GTG+T stands out as a high-performance solution for power management requirements in a range of electronic systems.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
Lowest to $4.0465
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7519 $63.2709
25+ $4.7205 $118.0125
38+ $4.5726 $173.7588
53+ $4.4248 $234.5144
68+ $4.2781 $290.9108
91+ $3.8346 $348.9486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,390 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess