EN
  • EN
  • DE

MAX1556ETB+TG40

Part No MAX1556ETB+TG40
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Conv DC-DC Single Step Down 2.6V to 5.5V 10-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Efficiency 97 %
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Min Input Voltage 2.6 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 10
Output Voltage 5.5 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1074949-MAX1556ETB+TG40
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1556ETB+TG40 CAD Model

Description

The MAX1556ETB+TG40 is a high-performance, highly integrated battery charger IC from Maxim Integrated, designed to cater to the needs of modern portable devices. This compact, efficient, and versatile IC is capable of charging single-cell lithium-ion (Li+) batteries with precision and safety. It's an ideal solution for a wide range of applications, including smartphones, tablets, portable media players, and other handheld devices.

Key Features

  • Charge Current Regulation: The MAX1556ETB+TG40 offers precise regulation of charge current, ensuring the battery is charged efficiently and safely.
  • Thermal Regulation: This IC includes a thermal regulation feature that protects the device and battery from overheating during the charging process.
  • High Efficiency: With its high-efficiency design, the MAX1556ETB+TG40 minimizes power loss and improves overall battery life.
  • Small Form Factor: The compact TDFN package (3mm x 3mm) makes it suitable for space-constrained applications.
  • Integrated Pass Elements: The inclusion of integrated pass elements reduces the need for external components, simplifying the design and saving board space.
  • Charge Status Indicators: It provides charge status outputs that can be used to drive LEDs or communicate with a host processor, providing real-time charging information to the user.

Technical Specifications

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various power sources.
  • Output Voltage Accuracy: Ensures precise charging by maintaining tight control over the output voltage.
  • Protection Features: The IC includes multiple protection features such as overvoltage, short-circuit, and overcharge protection, enhancing the safety of the charging process.

Overall, the MAX1556ETB+TG40 from Maxim Integrated is a sophisticated solution for charging needs in portable electronics. Its combination of high integration, efficiency, and user-friendly features make it an excellent choice for designers looking to optimize their battery management systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4126 $63.5670
100+ $1.1585 $115.8500
155+ $1.1227 $174.0185
215+ $1.0869 $233.6835
280+ $1.0499 $293.9720
370+ $0.9413 $348.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess