EN
  • EN
  • DE

MAX155ACWI

Part No MAX155ACWI
Manufacturer Maxim Integrated
Description 8-/4-Channel ADCs with Simultaneous T/Hs and Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212242-MAX155ACWI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX155ACWI CAD Model

Description

Product Overview: MAX155ACWI from Maxim Integrated

The MAX155ACWI is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise digital conversion of analog signals in a wide range of applications. This versatile ADC is an ideal solution for systems that require accurate data acquisition without sacrificing power efficiency.

Key Features

  • Resolution: The MAX155ACWI offers an 8-bit resolution, ensuring fine granularity in analog-to-digital conversion.
  • Sampling Rate: With a high sampling rate, this ADC can handle fast analog signals, making it suitable for high-speed applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it operates with minimal power requirements, extending the battery life of portable devices.
  • Integrated Features: It includes an on-board track/hold function and a voltage reference, simplifying the design and reducing external component count.
  • Interface: The digital interface is compatible with a variety of microprocessors, providing easy integration with existing systems.
  • Package: The MAX155ACWI comes in a compact, 28-pin wide-body SO package, making it ideal for space-constrained applications.

Applications

The MAX155ACWI is suitable for a broad range of applications including data acquisition systems, medical instruments, industrial control systems, and battery-powered devices. Its high-speed sampling capability also makes it an excellent choice for digital signal processing and multimedia applications.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX155ACWI is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and durability.

Technical Support and Documentation

Comprehensive technical support is available for the MAX155ACWI, including detailed datasheets, application notes, and design resources. Maxim Integrated's customer support teams are ready to assist with product integration and troubleshooting.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1165 $108.2330
3+ $44.4033 $133.2099
5+ $43.0158 $215.0790
6+ $41.6282 $249.7692
8+ $40.2406 $321.9248
10+ $36.0777 $360.7770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 625 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess