EN
  • EN
  • DE

MAX1563EVKIT

Part No MAX1563EVKIT
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL KIT MAX1562, MAX1562H, MAX1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Maxim Integrated
Package Box
Product Status Obsolete
Type Test and Measurement
Function Digital Voltmeter (DVM)
Utilized IC / Part MAX1563
Supplied Contents Board(s)
Secondary Attributes 4V to 5.5V Supply
Base Product Number MAX1563
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 701641-MAX1563EVKIT
Ultra Librarian 3D Model Ultra Librarian MAX1563EVKIT CAD Model

Description

Maxim Integrated MAX1563EVKIT Evaluation Kit

The MAX1563EVKIT from Maxim Integrated is a comprehensive evaluation kit designed to simplify the testing and prototyping phases of development for the MAX1563 high-efficiency, flash-memory programming-supply solution. This kit is an essential tool for engineers and designers who aim to incorporate the MAX1563 into their applications, which include digital cameras, PDAs, smartphones, and other portable devices that require high-efficiency power solutions for programming flash memory.

The MAX1563EVKIT enables users to evaluate the performance of the MAX1563 IC, which is capable of delivering a well-regulated charge-pump output voltage and current to program multiple flash memory cards simultaneously. With its ability to provide up to 100mA at a regulated 5.5V from a 2.7V to 5.5V input, the MAX1563 is an optimal choice for systems that need a reliable and efficient power source for memory programming.

Key features of the MAX1563EVKIT include:

  • On-board MAX1563 power IC that provides a regulated 5.5V output
  • Adjustable current limit and thermal shutdown for enhanced safety and reliability
  • LED indicators for visual confirmation of operational status
  • Jumpers and test points for easy configuration and measurement
  • Compact and durable design for ease of use in a lab or field environment

The evaluation kit comes with a fully assembled and tested circuit board, which includes the MAX1563 IC, along with all necessary components to immediately begin testing. Users can adjust various parameters, such as the input voltage and the current limit, through onboard jumpers, allowing for a flexible and user-friendly experimentation experience.

Comprehensive documentation accompanies the MAX1563EVKIT, providing detailed instructions for setup and operation, as well as schematic diagrams and bill of materials. This ensures that users can quickly understand and utilize the kit to its full potential, accelerating the design process and helping to bring products to market faster.

Whether you are an experienced engineer or just starting out, the MAX1563EVKIT from Maxim Integrated is an invaluable tool for efficiently evaluating and implementing power solutions in your flash memory programming applications.

You May Also Be Interested in

Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess