Maxim Integrated MAX1567ETL+T High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers
The MAX1567ETL+T from Maxim Integrated is a sophisticated, high-performance power-management IC designed to cater to the demanding needs of notebook computers and other compact, battery-powered devices. This advanced controller integrates multiple outputs, providing a comprehensive solution for managing and optimizing the power supply system in portable electronics.
Key Features
- High Efficiency: Designed to maximize battery life through high-efficiency power conversion, the MAX1567ETL+T ensures that your device operates effectively while minimizing power loss.
- Quad-Output Control: This controller boasts four output channels, each meticulously regulated to provide stable and reliable power to various components within the system, such as the CPU, memory, and chipset.
- Integrated MOSFET Drivers: With built-in drivers for external n-channel MOSFETs, the MAX1567ETL+T facilitates compact design and reduces external component count, thereby saving space on the PCB.
- Adjustable Output Voltage: The flexibility to adjust output voltage parameters ensures compatibility with a wide range of CPUs and peripherals, allowing for versatile application across different notebook models.
- Dynamic Voltage Management: The device supports dynamic adjustment of the CPU core voltage in response to load conditions, optimizing performance and power savings.
Applications
- Notebook Computers
- Portable Electronics
- Other Battery-Powered Devices
Technical Specifications
- Input Voltage Range: 5V to 28V
- Output Voltage Range: Adjustable based on application requirements
- Package: 40-pin, thin QFN with exposed pad
- Operating Temperature Range: -40°C to +85°C
The MAX1567ETL+T is available in a lead-free, environmentally friendly package, which aligns with current industry standards for reducing hazardous substances in electronic components. Maxim Integrated's commitment to quality and performance is evident in this power supply controller, making it an ideal choice for designers seeking a reliable and efficient power management solution for their next-generation notebook computers.